Octal edge-triggered D-type flip-flops with 3-state outputs in a 20-pin ceramic dual in-line package (CDIP), characterized for operation over the military temperature range of -55°C to 125°C. Features include high-drive outputs (-32 mA I_{OH}, 64 mA I_{OL}), latch-up performance exceeding 500 mA per JEDEC Standard JESD-17, and ESD protection exceeding 2000 V per MIL-STD-883, Method 3015.
Octal Edge-Triggered D-Type Flip-Flops with 3-State Outputs 20-CDIP -55 to 125
54ABT374 Octal Edge-Triggered D-Type Flip-Flops with 3-State Outputs
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-CDIP (0.300", 7.62mm)
OCTAL EDGE-TRIGGERED D-TYPE FLIP
| Texas Instruments | Rochester Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | SNJ54ABT374J | SNJ54ABT374J | SNJ54ABT374J | SNJ54ABT374J |
| Product Name | SN54ABT374 Octal Edge-Triggered D-Type Flip-Flops with 3-State Outputs | Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops | |
| Flip-Flop Type | D | D | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Package Type | CDIP,CFP,LCCC | DIP; CDIP20 | DIP; 20-CDIP (0.300\", 7.62mm) |