Texas Instruments High-Performance Analog Integrated Circuits (ICs) - Logic - Flip Flops SN74S374NSR

Description
Win Source Part Number: 1258337-SN74S374NSR Category: Integrated Circuits (ICs)>Logic - Flip Flops Series: 74S Type: D-Type Standard Package: 2,000 Mounting: SMD (SMT) Output Type: Tri-State, Non-Inverted Function: Standard Number of Elements: 1 Number of Bits per Element: 8 Max Propagation Delay @ V, Max CL: 17ns @ 5V, 15pF Trigger Type: Positive Edge Voltage - Supply: 4.75V ~ 5.25V Package / Case: 20-SOIC (0.209", 5.30mm Width) Supplier Device Package: 20-SO Temperature Range - Operating: 0°C ~ 70°C (TA) Clock Frequency: 100 MHz ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 110 mA HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: SN74S3 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1258337-SN74S374NSR Category: Integrated Circuits (ICs)>Logic - Flip Flops Series: 74S Type: D-Type Standard Package: 2,000 Mounting: SMD (SMT) Output Type: Tri-State, Non-Inverted Function: Standard Number of Elements: 1 Number of Bits per Element: 8 Max Propagation Delay @ V, Max CL: 17ns @ 5V, 15pF Trigger Type: Positive Edge Voltage - Supply: 4.75V ~ 5.25V Package / Case: 20-SOIC (0.209", 5.30mm Width) Supplier Device Package: 20-SO Temperature Range - Operating: 0°C ~ 70°C (TA) Clock Frequency: 100 MHz ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 110 mA HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: SN74S3 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Flip Flops
1258337-SN74S374NSR
Integrated Circuits (ICs) - Logic - Flip Flops 1258337-SN74S374NSR
Win Source Part Number: 1258337-SN74S374NSR Category: Integrated Circuits (ICs)>Logic - Flip Flops Series: 74S Type: D-Type Standard Package: 2,000 Mounting: SMD (SMT) Output Type: Tri-State, Non-Inverted Function: Standard Number of Elements: 1 Number of Bits per Element: 8 Max Propagation Delay @ V, Max CL: 17ns @ 5V, 15pF Trigger Type: Positive Edge Voltage - Supply: 4.75V ~ 5.25V Package / Case: 20-SOIC (0.209", 5.30mm Width) Supplier Device Package: 20-SO Temperature Range - Operating: 0°C ~ 70°C (TA) Clock Frequency: 100 MHz ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 110 mA HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: SN74S3 Product Status: Obsolete

Win Source Part Number: 1258337-SN74S374NSR
Category: Integrated Circuits (ICs)>Logic - Flip Flops
Series: 74S
Type: D-Type
Standard Package: 2,000
Mounting: SMD (SMT)
Output Type: Tri-State, Non-Inverted
Function: Standard
Number of Elements: 1
Number of Bits per Element: 8
Max Propagation Delay @ V, Max CL: 17ns @ 5V, 15pF
Trigger Type: Positive Edge
Voltage - Supply: 4.75V ~ 5.25V
Package / Case: 20-SOIC (0.209", 5.30mm Width)
Supplier Device Package: 20-SO
Temperature Range - Operating: 0°C ~ 70°C (TA)
Clock Frequency: 100 MHz
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 110 mA
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: SN74S3
Product Status: Obsolete

Buy Now Datasheet
Flip Flops - SN74S374NSR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
SN74S374NSR
Flip Flops SN74S374NSR
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.209", 5.30mm Width)

Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.209", 5.30mm Width)

Buy Now
Logic - Flip Flops - SN74S374NSR - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
SN74S374NSR
Logic - Flip Flops SN74S374NSR
IC FF D-TYPE SNGL 8BIT 20SO

IC FF D-TYPE SNGL 8BIT 20SO

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Flip-Flops Flip-Flops Flip-Flops
Product Number 1258337-SN74S374NSR SN74S374NSR SN74S374NSR
Product Name Integrated Circuits (ICs) - Logic - Flip Flops Flip Flops Logic - Flip Flops
Triggering Positive-edge Triggered; Positive Edge
Supply Voltage 4.75V ~ 5.25V 4.75V ~ 5.25V
Propagation Delay 17 ns
fMAX 100 MHz 100 MHz
Unlock Full Specs
to access all available technical data

Similar Products

SN54BCT8374A Scan Test Devices With Octal D-type Edge-Triggered Flip-Flops - 5962-9172701QLA - Texas Instruments
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP,LCCC
Logic Family BCT
View Details
Flip Flops - 1727-7562-2-ND - DigiKey
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 4.5V ~ 5.5V
View Details
4 suppliers
Logic - Flip Flops - 74ACT16374SSCX - Lingto Electronic Limited
Specs
fMAX 71 MHz
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details