Texas Instruments SN54LS379 Quad D-type Flip-Flops With Enable SNJ54LS379W

Description
Quad D-type Flip-Flops With Enable 16-CFP -55 to 125
Request a Quote Datasheet
Description
Quad D-type Flip-Flops With Enable 16-CFP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN54LS379 Quad D-type Flip-Flops With Enable - SNJ54LS379W - Texas Instruments
Dallas, TX, United States
SN54LS379 Quad D-type Flip-Flops With Enable
SNJ54LS379W
SN54LS379 Quad D-type Flip-Flops With Enable SNJ54LS379W
Quad D-type Flip-Flops With Enable 16-CFP -55 to 125

Quad D-type Flip-Flops With Enable 16-CFP -55 to 125

Buy Now Datasheet
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - SNJ54LS379W
1256705-SNJ54LS379W
Logic - Logic - Flip Flops - SNJ54LS379W 1256705-SNJ54LS379W
Manufacturer: Texas Instruments Win Source Part Number: 1256705-SNJ54LS379W Manufacturer Homepage: www.ti.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1256705-SNJ54LS379W
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited

Buy Now
 - SNJ54LS379W - Rochester Electronics
Newburyport, MA, United States
D Flip-Flop, LS Series, 1-Func, Positive Edge Triggered, 4-Bit, Complementary Output, TTL, CDFP16

D Flip-Flop, LS Series, 1-Func, Positive Edge Triggered, 4-Bit, Complementary Output, TTL, CDFP16

Supplier's Site Datasheet
Flip Flops - SNJ54LS379W - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
SNJ54LS379W
Flip Flops SNJ54LS379W
Flip Flop Element Bit

Flip Flop Element Bit

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - SNJ54LS379W - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
SNJ54LS379W
Integrated Circuits (ICs) - Logic - Flip Flops SNJ54LS379W
D FLIP-FLOP, LS SERIES TTL

D FLIP-FLOP, LS SERIES TTL

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics Rochester Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number SNJ54LS379W 1256705-SNJ54LS379W SNJ54LS379W SNJ54LS379W SNJ54LS379W
Product Name SN54LS379 Quad D-type Flip-Flops With Enable Logic - Logic - Flip Flops - SNJ54LS379W Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops
Flip-Flop Type D
Unlock Full Specs
to access all available technical data

Similar Products

SN74AUCH16374 16-Bit Edge-Triggered D-Type Flip-Flop With 3-State Outputs - 74AUCH16374DGVRE4 - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 1.2V; 1.5V; 1.8V; 2.5V; 0.8,1.2,1.5,1.8,2.5
Output Characteristics 3-State
View Details
SN54AHC74 Dual Positive-Edge-Triggered D-type Flip-Flops With Clear And Preset - 5962-9686001Q2A - Texas Instruments
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 3.3V; 5V; 3.3,5
View Details
4 suppliers
CD54HC73 High Speed CMOS Logic Dual Negative-Edge Trigger J-K Flip-Flops with Reset - 5962-8515301CA - Texas Instruments
Specs
Flip-Flop Type J-K
Triggering Negative-edge Triggered
Package Type CDIP
View Details