The V62/03659-01XE is a 14-pin TSSOP package variant of the SN74AHCT74-EP dual positive-edge-trigge
Enhanced Product Dual Positive-Edge-Trigge
| Texas Instruments | |
|---|---|
| Product Category | Flip-Flops |
| Product Number | V62/03659-01XE |
| Product Name | SN74AHCT74-EP Enhanced Product Dual Positive-Edge-Triggered D-Type Flip-Flop With Clear And Preset |
| Flip-Flop Type | D |
| Triggering | Positive-edge Triggered |
| Supply Voltage | 5V; 5 |
| Propagation Delay | 10 ns |
| fMAX | 70 MHz |