Texas Instruments High-Performance Analog Flip Flops SN74LVTH16374GRDR

Description
Flip Flop 2 Element D-Type 8 Bit Positive Edge 54-TFBGA
Request a Quote Datasheet
Description
Flip Flop 2 Element D-Type 8 Bit Positive Edge 54-TFBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flip Flops - 296-16901-2-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
296-16901-2-ND
Flip Flops 296-16901-2-ND
Flip Flop 2 Element D-Type 8 Bit Positive Edge 54-TFBGA

Flip Flop 2 Element D-Type 8 Bit Positive Edge 54-TFBGA

Buy Now Datasheet
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - SN74LVTH16374GRDR
1100813-SN74LVTH16374GRDR
Logic - Logic - Flip Flops - SN74LVTH16374GRDR 1100813-SN74LVTH16374GRDR
Manufacturer: Texas Instruments Win Source Part Number: 1100813-SN74LVTH1637 4GRDR Packaging: Reel - TR Type: D-Type Mounting: SMD (SMT) Output Type: Tri-State, Non-Inverted Current - Output High, Low: 32mA, 64mA Number of Elements: 2 Number of Bits per Element: 8 Max Propagation Delay @ V, Max CL: 4.5ns @ 3.3V, 50pF Trigger Type: Positive Edge Current - Quiescent: 190μA Input Capacitance: 3pF Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Dimension: 54-TFBGA Purpose: Standard Supply Voltage - Operating: 2.7 V to 3.6 V Max Frequency: 160MHz Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1100813-SN74LVTH16374GRDR
Packaging: Reel - TR
Type: D-Type
Mounting: SMD (SMT)
Output Type: Tri-State, Non-Inverted
Current - Output High, Low: 32mA, 64mA
Number of Elements: 2
Number of Bits per Element: 8
Max Propagation Delay @ V, Max CL: 4.5ns @ 3.3V, 50pF
Trigger Type: Positive Edge
Current - Quiescent: 190μA
Input Capacitance: 3pF
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Dimension: 54-TFBGA
Purpose: Standard
Supply Voltage - Operating: 2.7 V to 3.6 V
Max Frequency: 160MHz
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Flip Flops - SN74LVTH16374GRDR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flop 2 Element D-Type 8 Bit Positive Edge 54-TFBGA

Flip Flop 2 Element D-Type 8 Bit Positive Edge 54-TFBGA

Buy Now
Integrated Circuits (ICs) - Logic - Flip Flops - SN74LVTH16374GRDR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
SN74LVTH16374GRDR
Integrated Circuits (ICs) - Logic - Flip Flops SN74LVTH16374GRDR
IC FF D-TYPE DUAL 8BIT 54BGA

IC FF D-TYPE DUAL 8BIT 54BGA

Supplier's Site
Logic - Flip Flops - SN74LVTH16374GRDR - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
SN74LVTH16374GRDR
Logic - Flip Flops SN74LVTH16374GRDR
IC FF D-TYPE DUAL 8BIT 54BGA

IC FF D-TYPE DUAL 8BIT 54BGA

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number 296-16901-2-ND 1100813-SN74LVTH16374GRDR SN74LVTH16374GRDR SN74LVTH16374GRDR SN74LVTH16374GRDR
Product Name Flip Flops Logic - Logic - Flip Flops - SN74LVTH16374GRDR Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops Logic - Flip Flops
Flip-Flop Type D D
Triggering Positive-edge Triggered Positive-edge Triggered; Positive Edge
Supply Voltage 2.7V ~ 3.6V 2.7 V ~ 3.6 V 3.6V; 2.7V ~ 3.6V
Output Characteristics 3-State
Propagation Delay 4.5 ns 4.5 ns
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Flip Flops - 74AC74SJ - Lingto Electronic Limited
Rochester Electronics
Specs
fMAX 160 MHz
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details
74AC11074 Dual Positive-Edge-Triggered D-Type Flip-Flops With Clear and Preset - 74AC11074N - Texas Instruments
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 3V; 3.3V; 5V; 3.3,5
View Details
7 suppliers
Quad D-type flip-flop with reset; positive-edge trigger - 74HCT175PW,118 - Nexperia B.V.
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage +7
View Details
6 suppliers