Texas Instruments High-Performance Analog Integrated Circuits (ICs) - Logic - Flip Flops SN74S374DWRE4

Description
Win Source Part Number: 1258335-SN74S374DWRE 4 Category: Integrated Circuits (ICs)>Logic - Flip Flops Series: 74S Type: D-Type Standard Package: 2,000 Mounting: SMD (SMT) Output Type: Tri-State, Non-Inverted Function: Standard Number of Elements: 1 Number of Bits per Element: 8 Max Propagation Delay @ V, Max CL: 17ns @ 5V, 15pF Trigger Type: Positive Edge Voltage - Supply: 4.75V ~ 5.25V Package / Case: 20-SOIC (0.295", 7.50mm Width) Supplier Device Package: 20-SOIC Temperature Range - Operating: 0°C ~ 70°C (TA) Clock Frequency: 100 MHz ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 110 mA HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: SN74S3 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1258335-SN74S374DWRE 4 Category: Integrated Circuits (ICs)>Logic - Flip Flops Series: 74S Type: D-Type Standard Package: 2,000 Mounting: SMD (SMT) Output Type: Tri-State, Non-Inverted Function: Standard Number of Elements: 1 Number of Bits per Element: 8 Max Propagation Delay @ V, Max CL: 17ns @ 5V, 15pF Trigger Type: Positive Edge Voltage - Supply: 4.75V ~ 5.25V Package / Case: 20-SOIC (0.295", 7.50mm Width) Supplier Device Package: 20-SOIC Temperature Range - Operating: 0°C ~ 70°C (TA) Clock Frequency: 100 MHz ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 110 mA HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: SN74S3 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Flip Flops
1258335-SN74S374DWRE4
Integrated Circuits (ICs) - Logic - Flip Flops 1258335-SN74S374DWRE4
Win Source Part Number: 1258335-SN74S374DWRE 4 Category: Integrated Circuits (ICs)>Logic - Flip Flops Series: 74S Type: D-Type Standard Package: 2,000 Mounting: SMD (SMT) Output Type: Tri-State, Non-Inverted Function: Standard Number of Elements: 1 Number of Bits per Element: 8 Max Propagation Delay @ V, Max CL: 17ns @ 5V, 15pF Trigger Type: Positive Edge Voltage - Supply: 4.75V ~ 5.25V Package / Case: 20-SOIC (0.295", 7.50mm Width) Supplier Device Package: 20-SOIC Temperature Range - Operating: 0°C ~ 70°C (TA) Clock Frequency: 100 MHz ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 110 mA HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: SN74S3 Product Status: Obsolete

Win Source Part Number: 1258335-SN74S374DWRE4
Category: Integrated Circuits (ICs)>Logic - Flip Flops
Series: 74S
Type: D-Type
Standard Package: 2,000
Mounting: SMD (SMT)
Output Type: Tri-State, Non-Inverted
Function: Standard
Number of Elements: 1
Number of Bits per Element: 8
Max Propagation Delay @ V, Max CL: 17ns @ 5V, 15pF
Trigger Type: Positive Edge
Voltage - Supply: 4.75V ~ 5.25V
Package / Case: 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 20-SOIC
Temperature Range - Operating: 0°C ~ 70°C (TA)
Clock Frequency: 100 MHz
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 110 mA
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: SN74S3
Product Status: Obsolete

Buy Now Datasheet
Flip Flops - SN74S374DWRE4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
SN74S374DWRE4
Flip Flops SN74S374DWRE4
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295", 7.50mm Width)

Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295", 7.50mm Width)

Buy Now
Logic - Flip Flops - SN74S374DWRE4 - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
SN74S374DWRE4
Logic - Flip Flops SN74S374DWRE4
IC FF D-TYPE SNGL 8BIT 20SOIC

IC FF D-TYPE SNGL 8BIT 20SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Flip-Flops Flip-Flops Flip-Flops
Product Number 1258335-SN74S374DWRE4 SN74S374DWRE4 SN74S374DWRE4
Product Name Integrated Circuits (ICs) - Logic - Flip Flops Flip Flops Logic - Flip Flops
Triggering Positive-edge Triggered; Positive Edge
Supply Voltage 4.75V ~ 5.25V 4.75V ~ 5.25V
Propagation Delay 17 ns
fMAX 100 MHz 100 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Logic - Flip Flops - 74HC74A - 857889-74HC74A - Win Source Electronics
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
74ACT11074 Dual Positive-Edge-Triggered D-Type Flip-Flops With Clear and Preset - 74ACT11074N - Texas Instruments
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 5V; 5
View Details
6 suppliers
 - 74LV74PW/S400,118 - Rochester Electronics
Specs
Triggering Positive-edge Triggered
Package Type TSSOP; TSSOP; SOP; SSOP
View Details
Logic - Flip Flops - 5962-9223003MLA - Lingto Electronic Limited
Specs
Low-level Output Current (Sink) 32 mA
High-level Output Current (Source) 12 mA
View Details