The SN74LVTH374DW is an octal edge-triggered D-type flip-flop with 3-state outputs, designed for 3.3-V operation with TTL-compatible 5-V input and output levels. It is packaged in a 20-pin SOIC (DW) case, measuring 12.83 mm in width and 507 mm in length when delivered in tube form. The device supports bus-hold circuitry on data inputs, eliminating the need for external pullup/pulldown resistors. It operates over a temperature range of -40°C to 85°C, with a supply voltage range of 2.7 V to 3.6 V. Outputs can be placed in a high-impedance state via an active-low output-enable input. The device meets JESD 17 for latch-up performance and JESD 22 for ESD protection with 2000-V human-body model and 200-V machine model ratings. It supports hot insertion with power-up 3-state and I_off circuitry.
3.3-V ABT Octal Edge-Triggered D-Type Flip-Flops With 3-State Outputs 20-SOIC -40 to 85
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295"", 7.50mm Width)"
Win Source Part Number: 1258346-SN74LVTH374D
Category: Integrated Circuits (ICs)>Logic - Flip Flops
Series: 74LVTH
Type: D-Type
Standard Package: 25
Mounting: SMD (SMT)
Output Type: Tri-State, Non-Inverted
Current - Output High, Low: 32mA, 64mA
Function: Standard
Number of Elements: 1
Number of Bits per Element: 8
Max Propagation Delay @ V, Max CL: 4.5ns @ 3.3V, 50pF
Trigger Type: Positive Edge
Input Capacitance: 3 pF
Voltage - Supply: 2.7V ~ 3.6V
Package / Case: 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 20-SOIC
Temperature Range - Operating: -40°C ~ 85°C (TA)
Clock Frequency: 150 MHz
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 190 µA
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: TEXTISSN74LVTH374DW,
Base Product Number: 74LVTH374
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295", 7.50mm Width)
IC FF D-TYPE SNGL 8BIT 20SOIC
IC FF D-TYPE SNGL 8BIT 20SOIC
| Texas Instruments | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | SN74LVTH374DW | 296-8722-5-ND | 1258346-SN74LVTH374DW | SN74LVTH374DW | SN74LVTH374DW | SN74LVTH374DW |
| Product Name | SN74LVTH374 3.3-V ABT Octal Edge-Triggered D-Type Flip-Flops With 3-State Outputs | Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops | Flip Flops | Logic - Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops |
| Flip-Flop Type | D | D | D | |||
| Supply Voltage | 3.3V; 3.6V; 3.3 | 2.7V ~ 3.6V | 2.7V ~ 3.6V | 3.6V; 2.7V ~ 3.6V | ||
| Output Characteristics | 3-State | 3-State | ||||
| Propagation Delay | 4.5 ns | 4.5 ns | 4.5 ns | |||
| fMAX | 160 MHz | 150 MHz | 150 MHz |