Texas Instruments SN74LVTH574 3.3-V ABT Octal Edge-Triggered D-Type Flip-Flops With 3-State Outputs SN74LVTH574DW

Description
3.3-V ABT Octal Edge-Triggered D-Type Flip-Flops With 3-State Outputs 20-SOIC -40 to 85
Request a Quote Datasheet
Description
3.3-V ABT Octal Edge-Triggered D-Type Flip-Flops With 3-State Outputs 20-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LVTH574 3.3-V ABT Octal Edge-Triggered D-Type Flip-Flops With 3-State Outputs - SN74LVTH574DW - Texas Instruments
Dallas, TX, United States
SN74LVTH574 3.3-V ABT Octal Edge-Triggered D-Type Flip-Flops With 3-State Outputs
SN74LVTH574DW
SN74LVTH574 3.3-V ABT Octal Edge-Triggered D-Type Flip-Flops With 3-State Outputs SN74LVTH574DW
3.3-V ABT Octal Edge-Triggered D-Type Flip-Flops With 3-State Outputs 20-SOIC -40 to 85

3.3-V ABT Octal Edge-Triggered D-Type Flip-Flops With 3-State Outputs 20-SOIC -40 to 85

Buy Now Datasheet
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Flip Flops
1258347-SN74LVTH574DW
Integrated Circuits (ICs) - Logic - Flip Flops 1258347-SN74LVTH574DW
Win Source Part Number: 1258347-SN74LVTH574D W Category: Integrated Circuits (ICs)>Logic - Flip Flops Series: 74LVTH Type: D-Type Standard Package: 25 Mounting: SMD (SMT) Output Type: Tri-State, Non-Inverted Current - Output High, Low: 32mA, 64mA Function: Standard Number of Elements: 1 Number of Bits per Element: 8 Max Propagation Delay @ V, Max CL: 4.5ns @ 3.3V, 50pF Trigger Type: Positive Edge Input Capacitance: 3 pF Voltage - Supply: 2.7V ~ 3.6V Package / Case: 20-SOIC (0.295", 7.50mm Width) Supplier Device Package: 20-SOIC Temperature Range - Operating: -40°C ~ 85°C (TA) Clock Frequency: 150 MHz ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 190 µA HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: SN74LVTH574DWE4,SN74 LVTH574DWG4,SN74LVTH 574DWE4,SN74LVTH574D WG4,2156-SN74LVTH574 DW,296-1719,-296-171 9-5,TEXTISSN74LVTH57 4DW,-SN74LVTH574DWR, -296-1719-5,296-1719 -5 Base Product Number: 74LVTH574

Win Source Part Number: 1258347-SN74LVTH574DW
Category: Integrated Circuits (ICs)>Logic - Flip Flops
Series: 74LVTH
Type: D-Type
Standard Package: 25
Mounting: SMD (SMT)
Output Type: Tri-State, Non-Inverted
Current - Output High, Low: 32mA, 64mA
Function: Standard
Number of Elements: 1
Number of Bits per Element: 8
Max Propagation Delay @ V, Max CL: 4.5ns @ 3.3V, 50pF
Trigger Type: Positive Edge
Input Capacitance: 3 pF
Voltage - Supply: 2.7V ~ 3.6V
Package / Case: 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 20-SOIC
Temperature Range - Operating: -40°C ~ 85°C (TA)
Clock Frequency: 150 MHz
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 190 µA
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: SN74LVTH574DWE4,SN74LVTH574DWG4,SN74LVTH574DWE4,SN74LVTH574DWG4,2156-SN74LVTH574DW,296-1719,-296-1719-5,TEXTISSN74LVTH574DW,-SN74LVTH574DWR,-296-1719-5,296-1719-5
Base Product Number: 74LVTH574

Buy Now Datasheet
Flip Flops - 296-1719-5-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
296-1719-5-ND
Flip Flops 296-1719-5-ND
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295"", 7.50mm Width)"

"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295"", 7.50mm Width)"

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - SN74LVTH574DW - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
SN74LVTH574DW
Integrated Circuits (ICs) - Logic - Flip Flops SN74LVTH574DW
IC FF D-TYPE SNGL 8BIT 20SOIC

IC FF D-TYPE SNGL 8BIT 20SOIC

Supplier's Site
Flip Flops - SN74LVTH574DW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
SN74LVTH574DW
Flip Flops SN74LVTH574DW
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295", 7.50mm Width)

Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295", 7.50mm Width)

Buy Now
Logic - Flip Flops - SN74LVTH574DW - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
SN74LVTH574DW
Logic - Flip Flops SN74LVTH574DW
IC FF D-TYPE SNGL 8BIT 20SOIC

IC FF D-TYPE SNGL 8BIT 20SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number SN74LVTH574DW 1258347-SN74LVTH574DW 296-1719-5-ND SN74LVTH574DW SN74LVTH574DW SN74LVTH574DW
Product Name SN74LVTH574 3.3-V ABT Octal Edge-Triggered D-Type Flip-Flops With 3-State Outputs Integrated Circuits (ICs) - Logic - Flip Flops Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops Flip Flops Logic - Flip Flops
Flip-Flop Type D D D
Supply Voltage 3.3V; 3.6V; 3.3 2.7V ~ 3.6V 2.7V ~ 3.6V 3.6V; 2.7V ~ 3.6V
Output Characteristics 3-State 3-State
Propagation Delay 4.5 ns 4.5 ns 4.5 ns
fMAX 160 MHz 150 MHz 150 MHz
Unlock Full Specs
to access all available technical data

Similar Products

SN74AVC16722 22-Bit Flip-Flop With 3-State Outputs - 74AVC16722DGGRG4 - Texas Instruments
Specs
Supply Voltage 1.2V; 1.5V; 1.8V; 2.5V; 3.3V; 3.6V; 1.2,1.5,1.8,2.5,3.3
Output Characteristics 3-State
Propagation Delay 7.7 ns
View Details
Latches - 54F574LMQB - Quarktwin Technology Ltd.
Texas Instruments
Specs
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 20-CLCC
View Details
2 suppliers
Flip Flops - 5470DM - Quarktwin Technology Ltd.
Texas Instruments
Specs
Flip-Flop Type J-K
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details