Octal, hex, and quad D-type flip-flops with enable in a 16-pin CDIP package, operating from -55°C to 125°C.
Hex D-type Flip-Flops With Enable 16-CDIP -55 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 336294-SNJ54LS378J
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
HEX D-TYPE FLIP-FLOPS WITH ENABL
| Texas Instruments | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | SNJ54LS378J | 336294-SNJ54LS378J | SNJ54LS378J | SNJ54LS378J |
| Product Name | SN54LS378 Hex D-type Flip-Flops With Enable | Logic - Logic - Flip Flops - SNJ54LS378J | Integrated Circuits (ICs) - Logic - Flip Flops | Flip Flops |
| Flip-Flop Type | D | |||
| Propagation Delay | 27 ns | |||
| fMAX | 35 MHz | |||
| Operating Current | 22 mA |