Quadruple D-type flip-flops with clear in a 16-pin ceramic dual in-line package, operating from -55°C to 125°C.
Quadruple D-type Flip-Flops With Clear 16-CDIP -55 to 125
D Flip-Flop, LS Series, 4-Func, Positive Edge Triggered, 4-Bit, Complementary Output, TTL, CDIP16
Manufacturer: Texas Instruments
Win Source Part Number: 336283-SNJ54LS175J
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
QUADRUPLE D-TYPE FLIP-FLOPS WITH
Flip Flop 1 Element D-Type 4 Bit Positive Edge 16-CDIP (0.300", 7.62mm)
| Texas Instruments | Rochester Electronics | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | SNJ54LS175J | SNJ54LS175J | 336283-SNJ54LS175J | SNJ54LS175J | SNJ54LS175J |
| Product Name | SN54LS175 Quadruple D-type Flip-Flops With Clear | Logic - Logic - Flip Flops - SNJ54LS175J | Integrated Circuits (ICs) - Logic - Flip Flops | Flip Flops | |
| Flip-Flop Type | D | D | |||
| Propagation Delay | 25 ns | ||||
| fMAX | 35 MHz | ||||
| Operating Current | 18 mA | ||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |