Texas Instruments SN74LVC821A 10-Bit Bus-Interface Flip-Flop With 3-State Outputs SN74LVC821ADW

Description
10-Bit Bus-Interface Flip-Flop With 3-State Outputs 24-SOIC -40 to 85
Request a Quote Datasheet
Description
10-Bit Bus-Interface Flip-Flop With 3-State Outputs 24-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LVC821A 10-Bit Bus-Interface Flip-Flop With 3-State Outputs - SN74LVC821ADW - Texas Instruments
Dallas, TX, United States
SN74LVC821A 10-Bit Bus-Interface Flip-Flop With 3-State Outputs
SN74LVC821ADW
SN74LVC821A 10-Bit Bus-Interface Flip-Flop With 3-State Outputs SN74LVC821ADW
10-Bit Bus-Interface Flip-Flop With 3-State Outputs 24-SOIC -40 to 85

10-Bit Bus-Interface Flip-Flop With 3-State Outputs 24-SOIC -40 to 85

Buy Now Datasheet
Flip Flops - 296-1703-5-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
296-1703-5-ND
Flip Flops 296-1703-5-ND
"Flip Flop 1 Element D-Type 10 Bit Positive Edge 24-SOIC (0.295"", 7.50mm Width)"

"Flip Flop 1 Element D-Type 10 Bit Positive Edge 24-SOIC (0.295"", 7.50mm Width)"

Buy Now Datasheet
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Flip Flops
1258361-SN74LVC821ADW
Integrated Circuits (ICs) - Logic - Flip Flops 1258361-SN74LVC821ADW
Win Source Part Number: 1258361-SN74LVC821AD W Category: Integrated Circuits (ICs)>Logic - Flip Flops Series: 74LVC Type: D-Type Package: Tube Standard Package: 25 Mounting: SMD (SMT) Output Type: Tri-State, Non-Inverted Current - Output High, Low: 24mA, 24mA Function: Standard Number of Elements: 1 Number of Bits per Element: 10 Max Propagation Delay @ V, Max CL: 7.3ns @ 3.3V, 50pF Trigger Type: Positive Edge Input Capacitance: 5 pF Voltage - Supply: 1.65V ~ 3.6V Package / Case: 24-SOIC (0.295", 7.50mm Width) Supplier Device Package: 24-SOIC Temperature Range - Operating: -40°C ~ 85°C (TA) Clock Frequency: 150 MHz ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 10 µA REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 2156-SN74LVC821ADW,S N74LVC821ADWE4,296-1 703,SN74LVC821ADWE4, 296-1703-5,TEXTISSN7 4LVC821ADW Base Product Number: 74LVC821

Win Source Part Number: 1258361-SN74LVC821ADW
Category: Integrated Circuits (ICs)>Logic - Flip Flops
Series: 74LVC
Type: D-Type
Package: Tube
Standard Package: 25
Mounting: SMD (SMT)
Output Type: Tri-State, Non-Inverted
Current - Output High, Low: 24mA, 24mA
Function: Standard
Number of Elements: 1
Number of Bits per Element: 10
Max Propagation Delay @ V, Max CL: 7.3ns @ 3.3V, 50pF
Trigger Type: Positive Edge
Input Capacitance: 5 pF
Voltage - Supply: 1.65V ~ 3.6V
Package / Case: 24-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 24-SOIC
Temperature Range - Operating: -40°C ~ 85°C (TA)
Clock Frequency: 150 MHz
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 10 µA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 2156-SN74LVC821ADW,SN74LVC821ADWE4,296-1703,SN74LVC821ADWE4,296-1703-5,TEXTISSN74LVC821ADW
Base Product Number: 74LVC821

Buy Now Datasheet
Flip Flops - SN74LVC821ADW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
SN74LVC821ADW
Flip Flops SN74LVC821ADW
Flip Flop 1 Element D-Type 10 Bit Positive Edge 24-SOIC (0.295", 7.50mm Width)

Flip Flop 1 Element D-Type 10 Bit Positive Edge 24-SOIC (0.295", 7.50mm Width)

Buy Now
Logic - Flip Flops - SN74LVC821ADW - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
SN74LVC821ADW
Logic - Flip Flops SN74LVC821ADW
IC FF D-TYPE SNGL 10BIT 20SOIC

IC FF D-TYPE SNGL 10BIT 20SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - SN74LVC821ADW - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
SN74LVC821ADW
Integrated Circuits (ICs) - Logic - Flip Flops SN74LVC821ADW
IC FF D-TYPE SNGL 10BIT 24SOIC

IC FF D-TYPE SNGL 10BIT 24SOIC

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number SN74LVC821ADW 296-1703-5-ND 1258361-SN74LVC821ADW SN74LVC821ADW SN74LVC821ADW SN74LVC821ADW
Product Name SN74LVC821A 10-Bit Bus-Interface Flip-Flop With 3-State Outputs Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops Flip Flops Logic - Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops
Supply Voltage 1.8V; 2.5V; 3.3V; 3.6V; 1.8,2.5,2.7,3.3 1.65V ~ 3.6V 1.65V ~ 3.6V 3.6V; 1.65V ~ 3.6V
Output Characteristics 3-State 3-State
Propagation Delay 8.5 ns 7.3 ns 7.3 ns
fMAX 100 MHz 150 MHz 150 MHz
Operating Current 0.0100 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN54HC273-SP Octal D-type Flip-Flops With Clear - 5962-8409901VSA - Texas Instruments
Specs
Flip-Flop Type D
Propagation Delay 34 ns
fMAX 28 MHz
View Details
5 suppliers
SN54AC574 Octal D-type Edge-Triggered Flip-Flops with 3-State Outputs - 5962-9677301QRA - Texas Instruments
Specs
Supply Voltage 3.3V; 5V; 3.3,5
Output Characteristics 3-State
Propagation Delay 15 ns
View Details
Flip Flops - 54LS112LMQB - Quarktwin Technology Ltd.
Texas Instruments
Specs
Flip-Flop Type J-K
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
SN74AHCT16374 16-Bit Edge-Triggered D-Type Flip-Flops With 3-State Outputs - 74AHCT16374DGGRG4 - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 5V; 5
Output Characteristics 3-State
View Details