The SN54LS173AJ is a 4-bit D-type register with 3-state outputs, housed in a 16-pin ceramic dual in-line package (CDIP), characterized for operation over the military temperature range of -55°C to 125°C. It features gated enable inputs (G1, G2) for data loading on the positive clock transition and output control inputs (M, N) to disable outputs to a high-impedance state without affecting sequential operation. Propagation delay is specified at 18 ns and maximum clock frequency at 50 MHz. The device supports direct connection to bus lines and can drive up to 49 TTL normalized loads when multiple outputs are connected to a common bus.
4-BIT D-TYPE REGISTERS WITH 3-ST
| Shenzhen Shengyu Electronics Technology Limited | |
|---|---|
| Product Category | Flip-Flops |
| Product Number | SNJ54LS173AJ |
| Product Name | Integrated Circuits (ICs) - Logic - Flip Flops |