Dual positive-edge-trigge
Dual Positive-Edge-Trigge
Manufacturer: Texas Instruments
Win Source Part Number: 1256599-SNJ54F74J
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-CDIP (0.300", 7.62mm)
DUAL POSITIVE-EDGE-TRIGGE
| Texas Instruments | Win Source Electronics | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | SNJ54F74J | 1256599-SNJ54F74J | SNJ54F74J | SNJ54F74J | SNJ54F74J |
| Product Name | SN54F74 Dual Positive-Edge-Triggered D-type Flip-Flops With Clear And Preset | Logic - Logic - Flip Flops - SNJ54F74J | Flip Flops | Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops |
| Flip-Flop Type | D | D | |||
| Triggering | Positive-edge Triggered | ||||
| Propagation Delay | 9.2 ns | ||||
| fMAX | 70 MHz | ||||
| Operating Current | 16 mA |