The SN74LV374A-EP is an octal edge-triggered D-type flip-flop with 3-state outputs, designed for 2-V to 5.5-V VCC operation and specified for extended temperature performance from -40°C to 105°C. It is packaged in a 20-pin TSSOP and supports mixed-mode voltage operation on all ports. The device features buffered output-enable control, high-impedance state capability, and enhanced radiation tolerance. ESD protection exceeds 2000 V human-body model, 200 V machine model, and 1000 V charged-device model. Partial-power-down support is included via Ioff circuitry. The typical output ground bounce is less than 0.8 V at 3.3 V supply voltage.
Enhanced Product Octal Edge-Triggered D-Type Flip-Flops With 3-State Outputs 20-TSSOP -40 to 105
| Texas Instruments | |
|---|---|
| Product Category | Flip-Flops |
| Product Number | V62/03663-01XE |
| Product Name | SN74LV374A-EP Enhanced Product Octal Edge-Triggered D-Type Flip-Flops With 3-State Outputs |
| Flip-Flop Type | D |
| Supply Voltage | 3.3V; 5V; 3.3,5 |
| Output Characteristics | 3-State |
| Propagation Delay | 18.5 ns |
| fMAX | 70 MHz |