Octal D-type flip-flops with direct clear, positive-edge-trigge
Octal D-type Flip-Flops With Clear 20-CDIP -55 to 125
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-CDIP (0.300", 7.62mm)
OCTAL D-TYPE FLIP-FLOPS WITH CLE
OCTAL D-TYPE FLIP-FLOPS WITH CLE
| Texas Instruments | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | SNJ54HC273J | SNJ54HC273J | SNJ54HC273J | SNJ54HC273J |
| Product Name | SN54HC273 Octal D-type Flip-Flops With Clear | Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops | Flip Flops |
| Flip-Flop Type | D | D | ||
| Supply Voltage | 3.3V; 5V; 3.3,5 | 2V ~ 6V | 2V ~ 6V | |
| Propagation Delay | 34 ns | |||
| fMAX | 28 MHz |