Texas Instruments SN74LVTH273-EP Enhanced Product 3.3-V Abt Octal D-Type Flip-Flops With Clear SN74LVTH273IPWREP

Description
Enhanced Product 3.3-V Abt Octal D-Type Flip-Flops With Clear 20-TSSOP -40 to 85
Request a Quote Datasheet
Description
Enhanced Product 3.3-V Abt Octal D-Type Flip-Flops With Clear 20-TSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LVTH273-EP Enhanced Product 3.3-V Abt Octal D-Type Flip-Flops With Clear - SN74LVTH273IPWREP - Texas Instruments
Dallas, TX, United States
SN74LVTH273-EP Enhanced Product 3.3-V Abt Octal D-Type Flip-Flops With Clear
SN74LVTH273IPWREP
SN74LVTH273-EP Enhanced Product 3.3-V Abt Octal D-Type Flip-Flops With Clear SN74LVTH273IPWREP
Enhanced Product 3.3-V Abt Octal D-Type Flip-Flops With Clear 20-TSSOP -40 to 85

Enhanced Product 3.3-V Abt Octal D-Type Flip-Flops With Clear 20-TSSOP -40 to 85

Buy Now Datasheet
Flip Flops - 296-22392-2-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
296-22392-2-ND
Flip Flops 296-22392-2-ND
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-TSSOP (0.173"", 4.40mm Width)"

"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-TSSOP (0.173"", 4.40mm Width)"

Buy Now Datasheet
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Flip Flops
1258353-SN74LVTH273IPWREP
Integrated Circuits (ICs) - Logic - Flip Flops 1258353-SN74LVTH273IPWREP
Win Source Part Number: 1258353-SN74LVTH273I PWREP Category: Integrated Circuits (ICs)>Logic - Flip Flops Series: 74LVTH Type: D-Type Standard Package: 2,000 Mounting: SMD (SMT) Output Type: Non-Inverted Current - Output High, Low: 32mA, 64mA Function: Master Reset Number of Elements: 1 Number of Bits per Element: 8 Max Propagation Delay @ V, Max CL: 4.9ns @ 3.3V, 50pF Trigger Type: Positive Edge Input Capacitance: 4 pF Voltage - Supply: 2.7V ~ 3.6V Package / Case: 20-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 20-TSSOP Temperature Range - Operating: -40°C ~ 85°C (TA) Clock Frequency: 150 MHz ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 190 µA HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: -V62/04674-01XE,-V62 /04674-01XER,296-223 92-1R,-296-22392-1,V 62/04674-01XE,296-22 392-6,296-22392-1,29 6-22392-2,-296-22392 -1,296-22392-6R,296- 22392-2R,-296-22392- 1R,-SN74LVTH273IPWRE PR Base Product Number: SN74LVT Product Status: Obsolete

Win Source Part Number: 1258353-SN74LVTH273IPWREP
Category: Integrated Circuits (ICs)>Logic - Flip Flops
Series: 74LVTH
Type: D-Type
Standard Package: 2,000
Mounting: SMD (SMT)
Output Type: Non-Inverted
Current - Output High, Low: 32mA, 64mA
Function: Master Reset
Number of Elements: 1
Number of Bits per Element: 8
Max Propagation Delay @ V, Max CL: 4.9ns @ 3.3V, 50pF
Trigger Type: Positive Edge
Input Capacitance: 4 pF
Voltage - Supply: 2.7V ~ 3.6V
Package / Case: 20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 20-TSSOP
Temperature Range - Operating: -40°C ~ 85°C (TA)
Clock Frequency: 150 MHz
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 190 µA
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: -V62/04674-01XE,-V62/04674-01XER,296-22392-1R,-296-22392-1,V62/04674-01XE,296-22392-6,296-22392-1,296-22392-2,-296-22392-1,296-22392-6R,296-22392-2R,-296-22392-1R,-SN74LVTH273IPWREPR
Base Product Number: SN74LVT
Product Status: Obsolete

Buy Now Datasheet
Logic - Flip Flops - SN74LVTH273IPWREP - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
SN74LVTH273IPWREP
Logic - Flip Flops SN74LVTH273IPWREP
IC FF D-TYPE SNGL 8BIT 20TSSOP

IC FF D-TYPE SNGL 8BIT 20TSSOP

Supplier's Site Datasheet
Flip Flops - SN74LVTH273IPWREP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-TSSOP (0.173", 4.40mm Width)

Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-TSSOP (0.173", 4.40mm Width)

Buy Now
Integrated Circuits (ICs) - Logic - Flip Flops - SN74LVTH273IPWREP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
SN74LVTH273IPWREP
Integrated Circuits (ICs) - Logic - Flip Flops SN74LVTH273IPWREP
IC FF D-TYPE SNGL 8BIT 20TSSOP

IC FF D-TYPE SNGL 8BIT 20TSSOP

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number SN74LVTH273IPWREP 296-22392-2-ND 1258353-SN74LVTH273IPWREP SN74LVTH273IPWREP SN74LVTH273IPWREP SN74LVTH273IPWREP
Product Name SN74LVTH273-EP Enhanced Product 3.3-V Abt Octal D-Type Flip-Flops With Clear Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops Logic - Flip Flops Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops
Flip-Flop Type D D D
Supply Voltage 3.3V; 3.6V; 3.3 2.7V ~ 3.6V 2.7V ~ 3.6V 3.6V; 2.7V ~ 3.6V
Propagation Delay 4.9 ns 4.9 ns 4.9 ns
fMAX 160 MHz 150 MHz 150 MHz
Operating Current 5 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN5476 Dual J-K Flip-Flops With Preset And Clear - 5962-9557501QFA - Texas Instruments
Specs
Flip-Flop Type J-K
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP,CFP
View Details
SN54LVTH162374-SP 3.3-V ABT 16-Bit Edge-Triggered D-type Flip-Flops With 3-State Outputs - 5962-9854201VXA - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 3.6V
Output Characteristics 3-State
View Details
Flip Flops - 5470DM - Quarktwin Technology Ltd.
Texas Instruments
Specs
Flip-Flop Type J-K
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SN54AS823A 9-Bit Bus Interface Flip-Flops With 3-State Outputs - 5962-8952501KA - Texas Instruments
Specs
Output Characteristics 3-State
Propagation Delay 13 ns
fMAX 125 MHz
View Details