SN74HC74-EP is a dual D-type positive edge-triggered flip-flop with clear and preset, housed in a 14-pin TSSOP package. It operates over a supply voltage range of 2 V to 6 V and an extended temperature range of -55°C to 125°C. The device has a typical propagation delay of 15 ns, outputs capable of driving up to 10 LSTTL loads, and a maximum quiescent current of 80 μA. It meets JEDEC and industry standards for extended temperature operation, including testing for HAST, temperature cycle, and bond intermetallic life. The part marking is HC74MEP.
Enhanced Product Dual D-Type Positive Edge Triggered Flip Flop With Clear And Preset 14-TSSOP -55 to 125
| Texas Instruments | |
|---|---|
| Product Category | Flip-Flops |
| Product Number | V62/08613-01XE |
| Product Name | SN74HC74-EP Enhanced Product Dual D-Type Positive Edge Triggered Flip Flop With Clear And Preset |
| Triggering | Positive-edge Triggered |
| Propagation Delay | 37 ns |
| fMAX | 28 MHz |
| Operating Current | 0.0400 mA |