Texas Instruments SN54HC174 Hex D-type Flip-Flops With Clear SNJ54HC174W

Description
Hex D-type Flip-Flops With Clear 16-CFP -55 to 125
Request a Quote Datasheet
Description
Hex D-type Flip-Flops With Clear 16-CFP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN54HC174 Hex D-type Flip-Flops With Clear - SNJ54HC174W - Texas Instruments
Dallas, TX, United States
SN54HC174 Hex D-type Flip-Flops With Clear
SNJ54HC174W
SN54HC174 Hex D-type Flip-Flops With Clear SNJ54HC174W
Hex D-type Flip-Flops With Clear 16-CFP -55 to 125

Hex D-type Flip-Flops With Clear 16-CFP -55 to 125

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
SNJ54HC174W
Integrated Circuits (ICs) - Logic - Flip Flops SNJ54HC174W
HEX D-TYPE FLIP-FLOPS WITH CLEAR

HEX D-TYPE FLIP-FLOPS WITH CLEAR

Supplier's Site
Flip Flops - SNJ54HC174W - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
SNJ54HC174W
Flip Flops SNJ54HC174W
Flip Flop 1 Element D-Type 6 Bit Positive Edge 16-CFlatPack

Flip Flop 1 Element D-Type 6 Bit Positive Edge 16-CFlatPack

Buy Now Datasheet

Technical Specifications

  Texas Instruments Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Flip-Flops Flip-Flops Flip-Flops
Product Number SNJ54HC174W SNJ54HC174W SNJ54HC174W
Product Name SN54HC174 Hex D-type Flip-Flops With Clear Integrated Circuits (ICs) - Logic - Flip Flops Flip Flops
Flip-Flop Type D D
Supply Voltage 3.3V; 5V; 3.3,5 2V ~ 6V
Propagation Delay 34 ns
fMAX 28 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Flip Flops - 100351W-QMLV - Quarktwin Technology Ltd.
Specs
Flip-Flop Type D
Supply Voltage -4.2V ~ -5.7V
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
SN54ALS564B Octal D-type Edge Triggered Flip-Flops with 3-state Outputs - 5962-88728012A - Texas Instruments
Specs
Output Characteristics 3-State
Propagation Delay 14 ns
fMAX 75 MHz
View Details
74ACT16374 16-Bit D-Type Edge-Triggered Flip-Flops With 3-State Outputs - 74ACT16374DL - Texas Instruments
Specs
Supply Voltage 5V; 5
Output Characteristics 3-State
Propagation Delay 12.4 ns
View Details
7 suppliers