N-Channel 55V 64A (Tc) 3.8W (Ta), 130W (Tc) Surface Mount D2PAK
Manufacturer: Infineon Technologies
Win Source Part Number: 777084-IRFZ48NSTRRPB
Series: HEXFET
Packaging: Reel package
Operating Temperature Range: -55°C ~ 175°C (TJ)
Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Mounting: SMD
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 64A (Tc)
Part Status: Obsolete(EOL)
Family Name: IRFZ48NS
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Manufacturer Package: D2PAK
Channel Type Type: N
Drain Source Voltage: 55V
Vgs(th) (Maximum) @ Id: 4V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs: 81nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds: 1970pF @ 25V
Vgs (Maximum): ±20V
Power Dissipation (Maximum): 3.8W (Ta), 130W (Tc)
Rds On (Maximum) @ Id, Vgs: 14 mOhm @ 32A, 10V
Alternative Parts (Cross-Reference): BUK7610-55AL; BUK7608-55A; BUK9612-55B,118; BUK9608-55A;
Introduction Date: August 25, 1997
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
MOSFET N-CH 55V 64A D2PAK
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | IRFZ48NSTRRPBF-ND | 777084-IRFZ48NSTRRPBF | IRFZ48NSTRRPBF |
| Product Name | Single FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFZ48NSTRRPBF | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel |