Infineon Technologies AG Transistor Polarity Infineon IRFZ24NPBF.

Description
Transistor Polarity:N Channel; Drain Source Voltage Vds:55V; Continuous Drain Current Id:17A; On Resistance Rds(on):0.07ohm; Transistor Mounting:Through Hole; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:4V; No. of Pins:3Pins RoHS Compliant: Yes
Description
Transistor Polarity:N Channel; Drain Source Voltage Vds:55V; Continuous Drain Current Id:17A; On Resistance Rds(on):0.07ohm; Transistor Mounting:Through Hole; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:4V; No. of Pins:3Pins RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Transistor Polarity Infineon - 26AC0566 - Newark, An Avnet Company
Chicago, IL, United States
Transistor Polarity Infineon
26AC0566
Transistor Polarity Infineon 26AC0566
Transistor Polarity:N Channel; Drain Source Voltage Vds:55V; Continuous Drain Current Id:17A; On Resistance Rds(on):0.07ohm; Transistor Mounting:Through Hole; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:4V; No. of Pins:3Pins RoHS Compliant: Yes

Transistor Polarity:N Channel; Drain Source Voltage Vds:55V; Continuous Drain Current Id:17A; On Resistance Rds(on):0.07ohm; Transistor Mounting:Through Hole; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:4V; No. of Pins:3Pins RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Transistors
Product Number 26AC0566
Product Name Transistor Polarity Infineon
Transistor Type Transistor Polarity Infineon
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 1659756 - RS Components, Ltd.
Specs
Transistor Type BJT
Polarity NPN
Package Type SOT23; Sot-23
View Details
QUAD/DUAL SUPERCAPACITOR AUTO BALANCING (SAB™) MOSFET ARRAY - ALD810025SCL - Advanced Linear Devices, Inc.
Specs
Transistor Type MOSFET
Polarity N-Channel
Package Type SOIC16
View Details
3 suppliers