MOSFET N-CH 150V 33A D2PAK Product overview: IRFS5615PBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 33A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 150V, 33A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFS5615PBF can be used for catalog matching and distributor lookup.
N-Channel 150V 33A (Tc) 144W (Tc) Surface Mount D2PAK
Manufacturer: Infineon Technologies
Win Source Part Number: 205399-IRFS5615PBF
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 144W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: D2PAK
Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Drain-Source Breakdown Voltage: 150V
Continuous Drain Current at 25°C: 33A (Tc)
Gate-Source Threshold Voltage: 5V @ 100μA
Max Gate Charge: 40nC @ 10V
Max Input Capacitance: 1750pF @ 50V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 42 mOhm @ 21A, 10V
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
MOSFET N-CH 150V 33A D2PAK
MOSFET N-CH 150V 33A D2PAK
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 278-IRFS5615PBF | IRFS5615PBF-ND | 205399-IRFS5615PBF | 376-IRFS5615PBF | IRFS5615PBF |
| Product Name | 150V 33A MOSFET Transistor | Single FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFS5615PBF | MOSFET N-CH 150V 33A D2PAK | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| PD | 144000 milliwatts | 144000 milliwatts | 144000 milliwatts | ||
| TJ | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | ||
| Package Type | Tube | TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | TO-263; SOT3; D2PAK | TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | |
| Packing Method | Tube | Rail; Tube; Tube/Rail | Tube; Tube | Tube; Tube |