Transistor Polarity:P Channel; Drain Source Voltage Vds:55V; Continuous Drain Current Id:18A; On Resistance Rds(on):0.11ohm; Transistor Mounting:Through Hole; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:4V; No. of Pins:3Pins RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Transistors |
| Product Number | 27AC6848 |
| Product Name | Transistor Polarity Infineon |
| Transistor Type | Transistor Polarity Infineon |