Infineon Technologies AG Single FETs, MOSFETs IRFZ44VSTRR

Description
N-Channel 60V 55A (Tc) 115W (Tc) Surface Mount D2PAK
Request a Quote Datasheet
Description
N-Channel 60V 55A (Tc) 115W (Tc) Surface Mount D2PAK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IRFZ44VSTRR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRFZ44VSTRR-ND
Single FETs, MOSFETs IRFZ44VSTRR-ND
N-Channel 60V 55A (Tc) 115W (Tc) Surface Mount D2PAK

N-Channel 60V 55A (Tc) 115W (Tc) Surface Mount D2PAK

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFZ44VSTRR - 875200-IRFZ44VSTRR - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFZ44VSTRR
875200-IRFZ44VSTRR
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFZ44VSTRR 875200-IRFZ44VSTRR
Manufacturer: Infineon Technologies Win Source Part Number: 875200-IRFZ44VSTRR Series: HEXFET® Operating Temperature Range: -55°C ~ 175°C (TJ) Features: N-Channel 60 V 55A (Tc) 115W (Tc) Surface Mount D2PAK Package: Reel - TR Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Mounting: Surface Mount Part Status: Obsolete Categories: Discrete Semiconductor Products Case / Package: D2PAK ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Limited Quantity per package: 800 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095

Manufacturer: Infineon Technologies
Win Source Part Number: 875200-IRFZ44VSTRR
Series: HEXFET®
Operating Temperature Range: -55°C ~ 175°C (TJ)
Features: N-Channel 60 V 55A (Tc) 115W (Tc) Surface Mount D2PAK
Package: Reel - TR
Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Mounting: Surface Mount
Part Status: Obsolete
Categories: Discrete Semiconductor Products
Case / Package: D2PAK
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Limited
Quantity per package: 800
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095

Buy Now Datasheet
Singapore, Singapore
60V 55A MOSFET Transistor
278-IRFZ44VSTRR
60V 55A MOSFET Transistor 278-IRFZ44VSTRR
MOSFET N-CH 60V 55A D2PAK Product overview: IRFZ44VSTRR from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 55A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 55A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFZ44VSTRR can be used for catalog matching and distributor lookup.

MOSFET N-CH 60V 55A D2PAK Product overview: IRFZ44VSTRR from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 55A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 55A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFZ44VSTRR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRFZ44VSTRR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRFZ44VSTRR
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRFZ44VSTRR
MOSFET N-CH 60V 55A D2PAK

MOSFET N-CH 60V 55A D2PAK

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number IRFZ44VSTRR-ND 875200-IRFZ44VSTRR 278-IRFZ44VSTRR IRFZ44VSTRR
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFZ44VSTRR 60V 55A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel
Unlock Full Specs
to access all available technical data