P-Channel 150V 13A (Tc) 110W (Tc) Through Hole IPAK (TO-251AA)
Manufacturer: Infineon Technologies
Win Source Part Number: 1047224-IRFU6215PBF
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 110W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: IPAK (TO-251)
Dimension: TO-251-3 Short Leads, IPak, TO-251AA
Drain-Source Breakdown Voltage: 150V
Continuous Drain Current at 25°C: 13A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 66nC @ 10V
Max Input Capacitance: 860pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 295 mOhm @ 6.6A, 10V
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
MOSFET P-CH 150V 13A IPAK Product overview: IRFU6215PBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 13A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 150V, 13A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFU6215PBF can be used for catalog matching and distributor lookup.
MOSFET P-CH 150V 13A IPAK
MOSFET MOSFT P-Ch -150V -13A 580mOhm 44nC
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | IRFU6215PBF-ND | 1047224-IRFU6215PBF | 278-IRFU6215PBF | IRFU6215PBF | IRFU6215PBF |
| Product Name | Single FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFU6215PBF | 150V 13A MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET |
| Polarity | P-Channel | P-Channel; P-Channel | |||
| Package Type | TO-251-3 Short Leads, IPAK, TO-251AA | SOT3; IPAK (TO-251) | Tube | TO-251-3 Short Leads, IPak, TO-251AA | |
| V(BR)DSS | 150 volts |