Infineon Technologies AG Single IGBTs IRG4BC20KDPBF

Description
IGBT 600V 16A 60W Through Hole TO-220AB
Request a Quote Datasheet
Description
IGBT 600V 16A 60W Through Hole TO-220AB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single IGBTs - IRG4BC20KDPBF-ND - DigiKey
Thief River Falls, MN, United States
Single IGBTs
IRG4BC20KDPBF-ND
Single IGBTs IRG4BC20KDPBF-ND
IGBT 600V 16A 60W Through Hole TO-220AB

IGBT 600V 16A 60W Through Hole TO-220AB

Buy Now Datasheet
IGBTs - Single - IRG4BC20KDPBF - 1047282-IRG4BC20KDPBF - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - IRG4BC20KDPBF
1047282-IRG4BC20KDPBF
IGBTs - Single - IRG4BC20KDPBF 1047282-IRG4BC20KDPBF
Manufacturer: Infineon Technologies Win Source Part Number: 1047282-IRG4BC20KDPB F Packaging: Tube/Rail Mounting: Through Hole Reverse Recovery Time (trr): 37ns Input Type: Standard Gate Charge: 34nC Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-220AB Maximum Current Collector: 16A VCEO Maximum Collector-Emitter Breakdown Voltage: 600V Maximum Power Dissipation: 60W Pulsed Collector Current: 32A Collector-emitter saturation voltage(Max): 2.8V @ 15V, 9A Total Switching Energy(Ets): 340μJ (on), 300μJ (off) Turn-on and Turn-off delay time: 54ns/180ns Testing Conditions: 480V, 9A, 50 Ohm, 15V Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 1047282-IRG4BC20KDPBF
Packaging: Tube/Rail
Mounting: Through Hole
Reverse Recovery Time (trr): 37ns
Input Type: Standard
Gate Charge: 34nC
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-220AB
Maximum Current Collector: 16A
VCEO Maximum Collector-Emitter Breakdown Voltage: 600V
Maximum Power Dissipation: 60W
Pulsed Collector Current: 32A
Collector-emitter saturation voltage(Max): 2.8V @ 15V, 9A
Total Switching Energy(Ets): 340μJ (on), 300μJ (off)
Turn-on and Turn-off delay time: 54ns/180ns
Testing Conditions: 480V, 9A, 50 Ohm, 15V
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
600V 16A 60W IGBT Transistor
279-IRG4BC20KDPBF
600V 16A 60W IGBT Transistor 279-IRG4BC20KDPBF
IGBT 600V 16A 60W TO220AB Product overview: IRG4BC20KDPBF from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 16A, 60W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 16A, 60W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IRG4BC20KDPBF can be used for catalog matching and distributor lookup.

IGBT 600V 16A 60W TO220AB Product overview: IRG4BC20KDPBF from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 16A, 60W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 16A, 60W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IRG4BC20KDPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single IGBTs - IRG4BC20KDPBF - ODG (Origin Data Global)
Shenzhen, China
Single IGBTs
IRG4BC20KDPBF
Single IGBTs IRG4BC20KDPBF
IGBT 600V 16A 60W TO220AB

IGBT 600V 16A 60W TO220AB

Supplier's Site Datasheet
Single Igbt, 600V, 16A; Dc Collector Current Infineon - 63J7477 - Newark, An Avnet Company
Chicago, IL, United States
Single Igbt, 600V, 16A; Dc Collector Current Infineon
63J7477
Single Igbt, 600V, 16A; Dc Collector Current Infineon 63J7477
SINGLE IGBT, 600V, 16A; DC Collector Current:16A; Collector Emitter Saturation Voltage Vce(on):2.27V; Power Dissipation Pd:60W; Collector Emitter Voltage V(br)ceo:600V; No. of Pins:3Pins; Operating Temperature Max:150°C; MSL:- RoHS Compliant: Yes

SINGLE IGBT, 600V, 16A; DC Collector Current:16A; Collector Emitter Saturation Voltage Vce(on):2.27V; Power Dissipation Pd:60W; Collector Emitter Voltage V(br)ceo:600V; No. of Pins:3Pins; Operating Temperature Max:150°C; MSL:- RoHS Compliant: Yes

Supplier's Site
600V ULTRAFAST 8-25 KHZ COPACK IGBT IN A TO-220AB PACKAGE - 70018416 - Allied Electronics, Inc.
Fort Worth, TX, USA
600V ULTRAFAST 8-25 KHZ COPACK IGBT IN A TO-220AB PACKAGE
70018416
600V ULTRAFAST 8-25 KHZ COPACK IGBT IN A TO-220AB PACKAGE 70018416
600V ULTRAFAST 8-25 KHZ COPACK IGBT IN A TO-220AB PACKAGE

600V ULTRAFAST 8-25 KHZ COPACK IGBT IN A TO-220AB PACKAGE

Supplier's Site
Discrete Semiconductor Products - Transistors - IGBTs - IRG4BC20KDPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
IRG4BC20KDPBF
Discrete Semiconductor Products - Transistors - IGBTs IRG4BC20KDPBF
IGBT 600V 16A 60W TO220AB

IGBT 600V 16A 60W TO220AB

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company Allied Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number IRG4BC20KDPBF-ND 1047282-IRG4BC20KDPBF 279-IRG4BC20KDPBF IRG4BC20KDPBF 63J7477 70018416 IRG4BC20KDPBF
Product Name Single IGBTs IGBTs - Single - IRG4BC20KDPBF 600V 16A 60W IGBT Transistor Single IGBTs Single Igbt, 600V, 16A; Dc Collector Current Infineon 600V ULTRAFAST 8-25 KHZ COPACK IGBT IN A TO-220AB PACKAGE Discrete Semiconductor Products - Transistors - IGBTs
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) ? to 150 C (? to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data