Infineon Technologies AG 600V 16A 60W IGBT Transistor IRG4BC20KDSTRRP

Description
IGBT 600V 16A 60W D2PAK Product overview: IRG4BC20KDSTRRP from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 16A, 60W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 16A, 60W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IRG4BC20KDSTRRP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IGBT 600V 16A 60W D2PAK Product overview: IRG4BC20KDSTRRP from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 16A, 60W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 16A, 60W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IRG4BC20KDSTRRP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
600V 16A 60W IGBT Transistor
279-IRG4BC20KDSTRRP
600V 16A 60W IGBT Transistor 279-IRG4BC20KDSTRRP
IGBT 600V 16A 60W D2PAK Product overview: IRG4BC20KDSTRRP from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 16A, 60W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 16A, 60W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IRG4BC20KDSTRRP can be used for catalog matching and distributor lookup.

IGBT 600V 16A 60W D2PAK Product overview: IRG4BC20KDSTRRP from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 16A, 60W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 16A, 60W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IRG4BC20KDSTRRP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IGBTs - Single - IRG4BC20KDSTRRP - 205421-IRG4BC20KDSTRRP - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - IRG4BC20KDSTRRP
205421-IRG4BC20KDSTRRP
IGBTs - Single - IRG4BC20KDSTRRP 205421-IRG4BC20KDSTRRP
Manufacturer: Infineon Technologies Win Source Part Number: 205421-IRG4BC20KDSTR RP Packaging: Reel - TR Mounting: SMD (SMT) Reverse Recovery Time (trr): 37ns Input Type: Standard Gate Charge: 34nC Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: D2PAK Maximum Current Collector: 16A VCEO Maximum Collector-Emitter Breakdown Voltage: 600V Maximum Power Dissipation: 60W Pulsed Collector Current: 32A Collector-emitter saturation voltage(Max): 2.8V @ 15V, 9A Total Switching Energy(Ets): 340μJ (on), 300μJ (off) Turn-on and Turn-off delay time: 54ns/180ns Testing Conditions: 480V, 9A, 50 Ohm, 15V Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 205421-IRG4BC20KDSTRRP
Packaging: Reel - TR
Mounting: SMD (SMT)
Reverse Recovery Time (trr): 37ns
Input Type: Standard
Gate Charge: 34nC
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: D2PAK
Maximum Current Collector: 16A
VCEO Maximum Collector-Emitter Breakdown Voltage: 600V
Maximum Power Dissipation: 60W
Pulsed Collector Current: 32A
Collector-emitter saturation voltage(Max): 2.8V @ 15V, 9A
Total Switching Energy(Ets): 340μJ (on), 300μJ (off)
Turn-on and Turn-off delay time: 54ns/180ns
Testing Conditions: 480V, 9A, 50 Ohm, 15V
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single IGBTs - IRG4BC20KDSTRRP-ND - DigiKey
Thief River Falls, MN, United States
IGBT 600V 16A 60W Surface Mount D2PAK

IGBT 600V 16A 60W Surface Mount D2PAK

Buy Now Datasheet
Single IGBTs IRG4BC20KDSTRRP
IGBT 600V 16A 60W D2PAK

IGBT 600V 16A 60W D2PAK

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - IRG4BC20KDSTRRP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
IRG4BC20KDSTRRP
Discrete Semiconductor Products - Transistors - IGBTs IRG4BC20KDSTRRP
IGBT 600V 16A 60W D2PAK

IGBT 600V 16A 60W D2PAK

Supplier's Site
Sheung Wan, Hong Kong
IGBT Modules
IRG4BC20KDSTRRP
IGBT Modules IRG4BC20KDSTRRP
IGBT Modules 600V ULTRAFAST 8-25 KHZ COPACK IGBT

IGBT Modules 600V ULTRAFAST 8-25 KHZ COPACK IGBT

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 279-IRG4BC20KDSTRRP 205421-IRG4BC20KDSTRRP IRG4BC20KDSTRRP-ND IRG4BC20KDSTRRP IRG4BC20KDSTRRP IRG4BC20KDSTRRP
Product Name 600V 16A 60W IGBT Transistor IGBTs - Single - IRG4BC20KDSTRRP Single IGBTs Single IGBTs Discrete Semiconductor Products - Transistors - IGBTs IGBT Modules
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data