Manufacturer: Infineon Technologies
Win Source Part Number: 069589-IRFS4610PBF
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 190W (Tc)
Family Name: IRFS4610
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: D2PAK
Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Drain-Source Breakdown Voltage: 100V
Continuous Drain Current at 25°C: 73A (Tc)
Gate-Source Threshold Voltage: 4V @ 100μA
Max Gate Charge: 140nC @ 10V
Max Input Capacitance: 3550pF @ 50V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 14 mOhm @ 44A, 10V
Alternative Parts (Cross-Reference): IRFS4610TRL; IRFS4610; IRFS4610TRLPBF;
Introduction Date: November 03, 2004
ECCN: EAR99
Country of Origin: Mexico
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
N-Channel 100V 73A (Tc) 190W (Tc) Surface Mount D2PAK
MOSFET N-CH 100V 73A D2PAK Product overview: IRFS4610PBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 73A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 73A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFS4610PBF can be used for catalog matching and distributor lookup.
MOSFET N-CH 100V 73A D2PAK
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 069589-IRFS4610PBF | IRFS4610PBF-ND | 278-IRFS4610PBF | IRFS4610PBF |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFS4610PBF | Single FETs, MOSFETs | 100V 73A MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel; N-Channel | N-Channel | ||
| V(BR)DSS | 100 volts | |||
| PD | 190000 milliwatts | 190000 milliwatts |