Manufacturer: Infineon Technologies
Win Source Part Number: 1047281-IRG4BC20FD-S
Packaging: Reel - TR
Mounting: SMD (SMT)
Reverse Recovery Time (trr): 37ns
Input Type: Standard
Gate Charge: 27nC
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: D2PAK
Maximum Current Collector: 16A
VCEO Maximum Collector-Emitter Breakdown Voltage: 600V
Maximum Power Dissipation: 60W
Pulsed Collector Current: 64A
Collector-emitter saturation voltage(Max): 2V @ 15V, 9A
Total Switching Energy(Ets): 250μJ (on), 640μJ (off)
Turn-on and Turn-off delay time: 43ns/240ns
Testing Conditions: 480V, 9A, 50 Ohm, 15V
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
IGBT 600V 16A 60W D2PAK Product overview: IRG4BC20FD-STRL from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 16A, 60W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 16A, 60W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IRG4BC20FD-STRL can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 1047281-IRG4BC20FD-STRL | 279-IRG4BC20FD-STRL |
| Product Name | IGBTs - Single - IRG4BC20FD-STRL | 600V 16A 60W IGBT Transistor |
| VCE(on) | 2 volts |