Infineon Technologies AG 150V 51A MOSFET Transistor IRFS52N15D

Description
MOSFET N-CH 150V 51A D2PAK Product overview: IRFS52N15D from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 51A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 150V, 51A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-IRFS52N15D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 150V 51A D2PAK Product overview: IRFS52N15D from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 51A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 150V, 51A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-IRFS52N15D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
150V 51A MOSFET Transistor
285-IRFS52N15D
150V 51A MOSFET Transistor 285-IRFS52N15D
MOSFET N-CH 150V 51A D2PAK Product overview: IRFS52N15D from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 51A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 150V, 51A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-IRFS52N15D can be used for catalog matching and distributor lookup.

MOSFET N-CH 150V 51A D2PAK Product overview: IRFS52N15D from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 51A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 150V, 51A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-IRFS52N15D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFS52N15D - 60936-IRFS52N15D - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFS52N15D
60936-IRFS52N15D
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFS52N15D 60936-IRFS52N15D
Manufacturer: Infineon Technologies Win Source Part Number: 60936-IRFS52N15D Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 3.8W (Ta), 230W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: D2PAK Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Drain-Source Breakdown Voltage: 150V Continuous Drain Current at 25°C: 51A (Tc) Gate-Source Threshold Voltage: 5V @ 250μA Max Gate Charge: 89nC @ 10V Max Input Capacitance: 2770pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 32 mOhm @ 36A, 10V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited

Manufacturer: Infineon Technologies
Win Source Part Number: 60936-IRFS52N15D
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 3.8W (Ta), 230W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: D2PAK
Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Drain-Source Breakdown Voltage: 150V
Continuous Drain Current at 25°C: 51A (Tc)
Gate-Source Threshold Voltage: 5V @ 250μA
Max Gate Charge: 89nC @ 10V
Max Input Capacitance: 2770pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 32 mOhm @ 36A, 10V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 285-IRFS52N15D 60936-IRFS52N15D
Product Name 150V 51A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFS52N15D
Polarity N-Channel N-Channel; N-Channel
PD 3800 milliwatts 3800 to 230000 milliwatts
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data