Manufacturer: Infineon Technologies
Win Source Part Number: 205425-IRG4BC30FPBF
Packaging: Tube/Rail
Mounting: Through Hole
Input Type: Standard
Gate Charge: 51nC
Categories: Discrete Semiconductor Products
Status: Not For New Designs
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-220AB
Maximum Current Collector: 31A
VCEO Maximum Collector-Emitter Breakdown Voltage: 600V
Maximum Power Dissipation: 100W
Pulsed Collector Current: 124A
Collector-emitter saturation voltage(Max): 1.8V @ 15V, 17A
Total Switching Energy(Ets): 230μJ (on), 1.18mJ (off)
Turn-on and Turn-off delay time: 21ns/200ns
Testing Conditions: 480V, 17A, 23 Ohm, 15V
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
IGBT 600V 31A 100W Through Hole TO-220AB
Insulated Gate Bipolar Transistor, 31A I(C), 600V V(BR)CES, N-Channel, TO-220AB, TO-220AB, 3 PIN Product overview: IRG4BC30FPBF from International Rectifier is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 31A, 600V. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, N-Channel, 31A, 600V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IRG4BC30FPBF can be used for catalog matching and distributor lookup.
IGBT 600V 31A TO220AB
600V FAST 1-8 KHZ DISCRETE IGBT IN A TO-220AB PACKAGE
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Allied Electronics, Inc. | |
|---|---|---|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 205425-IRG4BC30FPBF | IRG4BC30FPBF-ND | 279-IRG4BC30FPBF | IRG4BC30FPBF | 70017536 |
| Product Name | IGBTs - Single - IRG4BC30FPBF | Single IGBTs | N-Channel 31A 600V IGBT Transistor | Discrete Semiconductor Products - Transistors - IGBTs | 600V FAST 1-8 KHZ DISCRETE IGBT IN A TO-220AB PACKAGE |
| VCE(on) | 1.8 volts | 1.99 volts | |||
| PD | 100000 milliwatts | 100000 milliwatts | 100000 milliwatts | ||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) |