IGBT 600V 14A 38W Through Hole TO-220AB
Manufacturer: Infineon Technologies
Win Source Part Number: 1188214-IRG4BC10SDPB
Packaging: Tube
Mounting Style: Through Hole
Reverse Recovery Time (trr): 28ns
Current - Collector Pulsed (Icm): 18A
Switching Energy: 310μJ (on), 3.28mJ (off)
Input Type: Standard
Gate Charge: 15nC
Test Condition: 480V, 8A, 100Ohm, 15V
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-220AB
Status: Obsolete
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Homepage: www.irf.com
Manufacturer Package: TO-220-3
Current - Collector (Ic) (Maximum): 14A
Voltage - Collector Emitter Breakdown (Maximum): 600V
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Maximum Power: 38W
Vce(on) (Maximum) at Vge, Ic: 1.8V at 15V, 8A
Td (on/off) at 25°C: 76ns/815ns
IGBT 600V 14A 38W TO220AB Product overview: IRG4BC10SDPBF from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 14A, 38W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 14A, 38W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IRG4BC10SDPBF can be used for catalog matching and distributor lookup.
IGBT 600V 14A 38W TO220AB
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | IRG4BC10SDPBF-ND | 1188214-IRG4BC10SDPBF | 279-IRG4BC10SDPBF | IRG4BC10SDPBF |
| Product Name | Single IGBTs | IGBTs - Single - IRG4BC10SDPBF | 600V 14A 38W IGBT Transistor | Discrete Semiconductor Products - Transistors - IGBTs |
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |