Infineon Technologies AG 600V 16A 60W IGBT Transistor IRG4BC20FDPBF

Description
IGBT 600V 16A 60W TO220AB Product overview: IRG4BC20FDPBF from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 16A, 60W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 16A, 60W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IRG4BC20FDPBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IGBT 600V 16A 60W TO220AB Product overview: IRG4BC20FDPBF from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 16A, 60W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 16A, 60W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IRG4BC20FDPBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
600V 16A 60W IGBT Transistor
279-IRG4BC20FDPBF
600V 16A 60W IGBT Transistor 279-IRG4BC20FDPBF
IGBT 600V 16A 60W TO220AB Product overview: IRG4BC20FDPBF from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 16A, 60W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 16A, 60W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IRG4BC20FDPBF can be used for catalog matching and distributor lookup.

IGBT 600V 16A 60W TO220AB Product overview: IRG4BC20FDPBF from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 16A, 60W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 16A, 60W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IRG4BC20FDPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single IGBTs - IRG4BC20FDPBF-ND - DigiKey
Thief River Falls, MN, United States
Single IGBTs
IRG4BC20FDPBF-ND
Single IGBTs IRG4BC20FDPBF-ND
IGBT 600V 16A 60W Through Hole TO-220AB

IGBT 600V 16A 60W Through Hole TO-220AB

Buy Now Datasheet
IGBTs - Single - IRG4BC20FDPBF - 1047280-IRG4BC20FDPBF - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - IRG4BC20FDPBF
1047280-IRG4BC20FDPBF
IGBTs - Single - IRG4BC20FDPBF 1047280-IRG4BC20FDPBF
Manufacturer: Infineon Technologies Win Source Part Number: 1047280-IRG4BC20FDPB F Packaging: Tube/Rail Mounting: Through Hole Reverse Recovery Time (trr): 37ns Input Type: Standard Gate Charge: 27nC Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-220AB Maximum Current Collector: 16A VCEO Maximum Collector-Emitter Breakdown Voltage: 600V Maximum Power Dissipation: 60W Pulsed Collector Current: 64A Collector-emitter saturation voltage(Max): 2V @ 15V, 9A Total Switching Energy(Ets): 250μJ (on), 640μJ (off) Turn-on and Turn-off delay time: 43ns/240ns Testing Conditions: 480V, 9A, 50 Ohm, 15V Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 1047280-IRG4BC20FDPBF
Packaging: Tube/Rail
Mounting: Through Hole
Reverse Recovery Time (trr): 37ns
Input Type: Standard
Gate Charge: 27nC
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-220AB
Maximum Current Collector: 16A
VCEO Maximum Collector-Emitter Breakdown Voltage: 600V
Maximum Power Dissipation: 60W
Pulsed Collector Current: 64A
Collector-emitter saturation voltage(Max): 2V @ 15V, 9A
Total Switching Energy(Ets): 250μJ (on), 640μJ (off)
Turn-on and Turn-off delay time: 43ns/240ns
Testing Conditions: 480V, 9A, 50 Ohm, 15V
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - IRG4BC20FDPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
IRG4BC20FDPBF
Discrete Semiconductor Products - Transistors - IGBTs IRG4BC20FDPBF
IGBT 600V 16A 60W TO220AB

IGBT 600V 16A 60W TO220AB

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 279-IRG4BC20FDPBF IRG4BC20FDPBF-ND 1047280-IRG4BC20FDPBF IRG4BC20FDPBF
Product Name 600V 16A 60W IGBT Transistor Single IGBTs IGBTs - Single - IRG4BC20FDPBF Discrete Semiconductor Products - Transistors - IGBTs
PD 60 milliwatts 60000 milliwatts
Unlock Full Specs
to access all available technical data