Infineon Technologies AG TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFU120NPBF IRFU120NPBF

Description
Manufacturer: Infineon Technologies Win Source Part Number: 069602-IRFU120NPBF Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 48W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: IPAK (TO-251) Dimension: TO-251-3 Short Leads, IPak, TO-251AA Drain-Source Breakdown Voltage: 100V Continuous Drain Current at 25°C: 9.4A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 25nC @ 10V Max Input Capacitance: 330pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 210 mOhm @ 5.6A, 10V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 069602-IRFU120NPBF Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 48W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: IPAK (TO-251) Dimension: TO-251-3 Short Leads, IPak, TO-251AA Drain-Source Breakdown Voltage: 100V Continuous Drain Current at 25°C: 9.4A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 25nC @ 10V Max Input Capacitance: 330pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 210 mOhm @ 5.6A, 10V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFU120NPBF - 069602-IRFU120NPBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFU120NPBF
069602-IRFU120NPBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFU120NPBF 069602-IRFU120NPBF
Manufacturer: Infineon Technologies Win Source Part Number: 069602-IRFU120NPBF Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 48W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: IPAK (TO-251) Dimension: TO-251-3 Short Leads, IPak, TO-251AA Drain-Source Breakdown Voltage: 100V Continuous Drain Current at 25°C: 9.4A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 25nC @ 10V Max Input Capacitance: 330pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 210 mOhm @ 5.6A, 10V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Sufficient

Manufacturer: Infineon Technologies
Win Source Part Number: 069602-IRFU120NPBF
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 48W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: IPAK (TO-251)
Dimension: TO-251-3 Short Leads, IPak, TO-251AA
Drain-Source Breakdown Voltage: 100V
Continuous Drain Current at 25°C: 9.4A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 25nC @ 10V
Max Input Capacitance: 330pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 210 mOhm @ 5.6A, 10V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Single FETs, MOSFETs - IRFU120NPBF-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRFU120NPBF-ND
Single FETs, MOSFETs IRFU120NPBF-ND
N-Channel 100V 9.4A (Tc) 48W (Tc) Through Hole IPAK (TO-251AA)

N-Channel 100V 9.4A (Tc) 48W (Tc) Through Hole IPAK (TO-251AA)

Buy Now Datasheet
MOSFETs - 5411613 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
5411613
MOSFETs 5411613
MOSFET N-Channel 100V 9.4A IPAK

MOSFET N-Channel 100V 9.4A IPAK

Supplier's Site
MOSFETs - 1781507 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1781507
MOSFETs 1781507
MOSFET N-Channel 100V 9.4A IPAK

MOSFET N-Channel 100V 9.4A IPAK

Supplier's Site
Singapore, Singapore
100V 9.4A MOSFET Transistor
278-IRFU120NPBF
100V 9.4A MOSFET Transistor 278-IRFU120NPBF
MOSFET N-CH 100V 9.4A IPAK Product overview: IRFU120NPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 9.4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 9.4A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFU120NPBF can be used for catalog matching and distributor lookup.

MOSFET N-CH 100V 9.4A IPAK Product overview: IRFU120NPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 9.4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 9.4A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFU120NPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - IRFU120NPBF - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IRFU120NPBF
Single FETs, MOSFETs IRFU120NPBF
MOSFET N-CH 100V 9.4A IPAK

MOSFET N-CH 100V 9.4A IPAK

Supplier's Site Datasheet
Mosfet, N-Ch, 100V, 9.4A, 175Deg C, 48W; Channel Type Infineon - 38K2655 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 100V, 9.4A, 175Deg C, 48W; Channel Type Infineon
38K2655
Mosfet, N-Ch, 100V, 9.4A, 175Deg C, 48W; Channel Type Infineon 38K2655
MOSFET, N-CH, 100V, 9.4A, 175DEG C, 48W; Channel Type:N Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:9.4A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V RoHS Compliant: Yes

MOSFET, N-CH, 100V, 9.4A, 175DEG C, 48W; Channel Type:N Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:9.4A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRFU120NPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRFU120NPBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRFU120NPBF
MOSFET N-CH 100V 9.4A IPAK

MOSFET N-CH 100V 9.4A IPAK

Supplier's Site
Sheung Wan, Hong Kong
MOSFET MOSFT 100V 9.1A 210mOhm 16.7nC

MOSFET MOSFT 100V 9.1A 210mOhm 16.7nC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 069602-IRFU120NPBF IRFU120NPBF-ND 5411613 1781507 278-IRFU120NPBF IRFU120NPBF 38K2655 IRFU120NPBF IRFU120NPBF
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFU120NPBF Single FETs, MOSFETs MOSFETs MOSFETs 100V 9.4A MOSFET Transistor Single FETs, MOSFETs Mosfet, N-Ch, 100V, 9.4A, 175Deg C, 48W; Channel Type Infineon Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel; N-Channel N-Channel N-Channel N-Channel N-Channel N-Channel; N-Channel
V(BR)DSS 100 volts 100 volts 100 volts
PD 48000 milliwatts 39 milliwatts 48000 milliwatts
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Package Type SOT3; IPAK (TO-251) TO-251-3 Short Leads, IPAK, TO-251AA Ipak (to-251) IPAK Tube TO-251-3 Short Leads, IPak, TO-251AA TO-3 TO-251-3 Short Leads, IPak, TO-251AA
Unlock Full Specs
to access all available technical data