Infineon Technologies AG 600V 40A 160W IGBT Transistor IRG4BC40UPBF

Description
IGBT 600V 40A 160W TO220AB Product overview: IRG4BC40UPBF from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 40A, 160W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 40A, 160W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IRG4BC40UPBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IGBT 600V 40A 160W TO220AB Product overview: IRG4BC40UPBF from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 40A, 160W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 40A, 160W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IRG4BC40UPBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
600V 40A 160W IGBT Transistor
279-IRG4BC40UPBF
600V 40A 160W IGBT Transistor 279-IRG4BC40UPBF
IGBT 600V 40A 160W TO220AB Product overview: IRG4BC40UPBF from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 40A, 160W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 40A, 160W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IRG4BC40UPBF can be used for catalog matching and distributor lookup.

IGBT 600V 40A 160W TO220AB Product overview: IRG4BC40UPBF from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 40A, 160W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 40A, 160W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IRG4BC40UPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single IGBTs - IRG4BC40UPBF-ND - DigiKey
Thief River Falls, MN, United States
Single IGBTs
IRG4BC40UPBF-ND
Single IGBTs IRG4BC40UPBF-ND
IGBT 600V 40A 160W Through Hole TO-220AB

IGBT 600V 40A 160W Through Hole TO-220AB

Buy Now Datasheet
IGBTs - Single - IRG4BC40UPBF - 016632-IRG4BC40UPBF - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - IRG4BC40UPBF
016632-IRG4BC40UPBF
IGBTs - Single - IRG4BC40UPBF 016632-IRG4BC40UPBF
Manufacturer: Infineon Technologies Win Source Part Number: 016632-IRG4BC40UPBF Packaging: Tube/Rail Mounting: Through Hole Input Type: Standard Gate Charge: 100nC Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-220AB Maximum Current Collector: 40A VCEO Maximum Collector-Emitter Breakdown Voltage: 600V Maximum Power Dissipation: 160W Pulsed Collector Current: 160A Collector-emitter saturation voltage(Max): 2.1V @ 15V, 20A Total Switching Energy(Ets): 320μJ (on), 350μJ (off) Turn-on and Turn-off delay time: 34ns/110ns Testing Conditions: 480V, 20A, 10 Ohm, 15V Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 016632-IRG4BC40UPBF
Packaging: Tube/Rail
Mounting: Through Hole
Input Type: Standard
Gate Charge: 100nC
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-220AB
Maximum Current Collector: 40A
VCEO Maximum Collector-Emitter Breakdown Voltage: 600V
Maximum Power Dissipation: 160W
Pulsed Collector Current: 160A
Collector-emitter saturation voltage(Max): 2.1V @ 15V, 20A
Total Switching Energy(Ets): 320μJ (on), 350μJ (off)
Turn-on and Turn-off delay time: 34ns/110ns
Testing Conditions: 480V, 20A, 10 Ohm, 15V
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single Igbt, 600V, 40A; Continuous Collector Current Infineon - 63J7495 - Newark, An Avnet Company
Chicago, IL, United States
Single Igbt, 600V, 40A; Continuous Collector Current Infineon
63J7495
Single Igbt, 600V, 40A; Continuous Collector Current Infineon 63J7495
SINGLE IGBT, 600V, 40A; Continuous Collector Current:40A; Power Dissipation:160W; Collector Emitter Voltage Max:600V; No. of Pins:3Pins; Operating Temperature Max:150°C; Product Range:IRG4 Series; MSL:- RoHS Compliant: Yes

SINGLE IGBT, 600V, 40A; Continuous Collector Current:40A; Power Dissipation:160W; Collector Emitter Voltage Max:600V; No. of Pins:3Pins; Operating Temperature Max:150°C; Product Range:IRG4 Series; MSL:- RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
IGBT Transistors
IRG4BC40UPBF
IGBT Transistors IRG4BC40UPBF
IGBT Transistors 600V UltraFast 8-60kHz

IGBT Transistors 600V UltraFast 8-60kHz

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - IRG4BC40UPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
IRG4BC40UPBF
Discrete Semiconductor Products - Transistors - IGBTs IRG4BC40UPBF
IGBT 600V 40A 160W TO220AB

IGBT 600V 40A 160W TO220AB

Supplier's Site
Single IGBTs - IRG4BC40UPBF - ODG (Origin Data Global)
Shenzhen, China
Single IGBTs
IRG4BC40UPBF
Single IGBTs IRG4BC40UPBF
ULTRAFAST SPEED IGBT

ULTRAFAST SPEED IGBT

Supplier's Site Datasheet
Single IGBTs - IRG4BC40UPBF - ODG (Origin Data Global)
Shenzhen, China
Single IGBTs
IRG4BC40UPBF
Single IGBTs IRG4BC40UPBF
IGBT 600V 40A 160W TO220AB

IGBT 600V 40A 160W TO220AB

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 279-IRG4BC40UPBF IRG4BC40UPBF-ND 016632-IRG4BC40UPBF 63J7495 IRG4BC40UPBF IRG4BC40UPBF IRG4BC40UPBF
Product Name 600V 40A 160W IGBT Transistor Single IGBTs IGBTs - Single - IRG4BC40UPBF Single Igbt, 600V, 40A; Continuous Collector Current Infineon IGBT Transistors Discrete Semiconductor Products - Transistors - IGBTs Single IGBTs
PD 160 milliwatts 160000 milliwatts 160000 milliwatts
Unlock Full Specs
to access all available technical data