Infineon Technologies AG 600V 23A 100W IGBT Transistor IRG4BC30UD

Description
IGBT 600V 23A 100W TO220AB Product overview: IRG4BC30UD from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 23A, 100W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 23A, 100W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IRG4BC30UD can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IGBT 600V 23A 100W TO220AB Product overview: IRG4BC30UD from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 23A, 100W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 23A, 100W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IRG4BC30UD can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
600V 23A 100W IGBT Transistor
279-IRG4BC30UD
600V 23A 100W IGBT Transistor 279-IRG4BC30UD
IGBT 600V 23A 100W TO220AB Product overview: IRG4BC30UD from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 23A, 100W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 23A, 100W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IRG4BC30UD can be used for catalog matching and distributor lookup.

IGBT 600V 23A 100W TO220AB Product overview: IRG4BC30UD from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 23A, 100W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 23A, 100W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IRG4BC30UD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IGBTs - Single - IRG4BC30UD - 205426-IRG4BC30UD - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - IRG4BC30UD
205426-IRG4BC30UD
IGBTs - Single - IRG4BC30UD 205426-IRG4BC30UD
Manufacturer: Infineon Technologies Win Source Part Number: 205426-IRG4BC30UD Packaging: Tube/Rail Mounting: Through Hole Reverse Recovery Time (trr): 42ns Input Type: Standard Gate Charge: 50nC Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-220AB Maximum Current Collector: 23A VCEO Maximum Collector-Emitter Breakdown Voltage: 600V Maximum Power Dissipation: 100W Pulsed Collector Current: 92A Collector-emitter saturation voltage(Max): 2.1V @ 15V, 12A Total Switching Energy(Ets): 380μJ (on), 160μJ (off) Turn-on and Turn-off delay time: 40ns/91ns Testing Conditions: 480V, 12A, 23 Ohm, 15V Alternative Parts (Cross-Reference): SGP23N60UFTU; IRGBC30KD2; IRG4BC30UD; IRG4BC30W; Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited

Manufacturer: Infineon Technologies
Win Source Part Number: 205426-IRG4BC30UD
Packaging: Tube/Rail
Mounting: Through Hole
Reverse Recovery Time (trr): 42ns
Input Type: Standard
Gate Charge: 50nC
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-220AB
Maximum Current Collector: 23A
VCEO Maximum Collector-Emitter Breakdown Voltage: 600V
Maximum Power Dissipation: 100W
Pulsed Collector Current: 92A
Collector-emitter saturation voltage(Max): 2.1V @ 15V, 12A
Total Switching Energy(Ets): 380μJ (on), 160μJ (off)
Turn-on and Turn-off delay time: 40ns/91ns
Testing Conditions: 480V, 12A, 23 Ohm, 15V
Alternative Parts (Cross-Reference): SGP23N60UFTU; IRGBC30KD2; IRG4BC30UD; IRG4BC30W;
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 279-IRG4BC30UD 205426-IRG4BC30UD
Product Name 600V 23A 100W IGBT Transistor IGBTs - Single - IRG4BC30UD
PD 100000 milliwatts 100000 milliwatts
Unlock Full Specs
to access all available technical data