Infineon Technologies AG Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single IRFS7534-7PPBF

Description
Win Source Part Number: 1065588-IRFS7534-7PP BF Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: HEXFET®, StrongIRFET™ Package: Tube Standard Package: 3,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 60 V Current - Continuous Drain (Id) @ 25°C: 240A (Tc) Rds On (Max) @ Id, Vgs: 1.95mOhm @ 100A, 10V Vgs(th) (Max) @ Id: 3.7V @ 250µA Power Dissipation (Max): 290W (Tc) Package / Case: TO-263-7, D²Pak (6 Leads + Tab) Supplier Device Package: D2PAK (7-Lead) Gate Charge (Qg) (Max) @ Vgs: 300 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 9990 pF @ 25 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 175°C (TJ) Alternative Parts (Cross-Reference): IRFS7530TRL7PP; IRFS7534TRL7PP; IRFS3006TRL7PP; STH260N6F6-6; FDB0170N607L; STH265N6F6-6AGIRFS75 347PPBF; SP001557490; ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Infineon Technologies Other Names: SP001557490 Drive Voltage (Max Rds On, Min Rds On): 6V, 10V
Request a Quote Datasheet
Description
Win Source Part Number: 1065588-IRFS7534-7PP BF Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: HEXFET®, StrongIRFET™ Package: Tube Standard Package: 3,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 60 V Current - Continuous Drain (Id) @ 25°C: 240A (Tc) Rds On (Max) @ Id, Vgs: 1.95mOhm @ 100A, 10V Vgs(th) (Max) @ Id: 3.7V @ 250µA Power Dissipation (Max): 290W (Tc) Package / Case: TO-263-7, D²Pak (6 Leads + Tab) Supplier Device Package: D2PAK (7-Lead) Gate Charge (Qg) (Max) @ Vgs: 300 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 9990 pF @ 25 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 175°C (TJ) Alternative Parts (Cross-Reference): IRFS7530TRL7PP; IRFS7534TRL7PP; IRFS3006TRL7PP; STH260N6F6-6; FDB0170N607L; STH265N6F6-6AGIRFS75 347PPBF; SP001557490; ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Infineon Technologies Other Names: SP001557490 Drive Voltage (Max Rds On, Min Rds On): 6V, 10V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1065588-IRFS7534-7PPBF - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1065588-IRFS7534-7PPBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1065588-IRFS7534-7PPBF
Win Source Part Number: 1065588-IRFS7534-7PP BF Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: HEXFET®, StrongIRFET™ Package: Tube Standard Package: 3,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 60 V Current - Continuous Drain (Id) @ 25°C: 240A (Tc) Rds On (Max) @ Id, Vgs: 1.95mOhm @ 100A, 10V Vgs(th) (Max) @ Id: 3.7V @ 250µA Power Dissipation (Max): 290W (Tc) Package / Case: TO-263-7, D²Pak (6 Leads + Tab) Supplier Device Package: D2PAK (7-Lead) Gate Charge (Qg) (Max) @ Vgs: 300 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 9990 pF @ 25 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 175°C (TJ) Alternative Parts (Cross-Reference): IRFS7530TRL7PP; IRFS7534TRL7PP; IRFS3006TRL7PP; STH260N6F6-6; FDB0170N607L; STH265N6F6-6AGIRFS75 347PPBF; SP001557490; ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Infineon Technologies Other Names: SP001557490 Drive Voltage (Max Rds On, Min Rds On): 6V, 10V

Win Source Part Number: 1065588-IRFS7534-7PPBF
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: HEXFET®, StrongIRFET™
Package: Tube
Standard Package: 3,000
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 60 V
Current - Continuous Drain (Id) @ 25°C: 240A (Tc)
Rds On (Max) @ Id, Vgs: 1.95mOhm @ 100A, 10V
Vgs(th) (Max) @ Id: 3.7V @ 250µA
Power Dissipation (Max): 290W (Tc)
Package / Case: TO-263-7, D²Pak (6 Leads + Tab)
Supplier Device Package: D2PAK (7-Lead)
Gate Charge (Qg) (Max) @ Vgs: 300 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 9990 pF @ 25 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 175°C (TJ)
Alternative Parts (Cross-Reference): IRFS7530TRL7PP; IRFS7534TRL7PP; IRFS3006TRL7PP; STH260N6F6-6; FDB0170N607L; STH265N6F6-6AGIRFS75347PPBF; SP001557490;
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: Infineon Technologies
Other Names: SP001557490
Drive Voltage (Max Rds On, Min Rds On): 6V, 10V

Buy Now Datasheet
Single FETs, MOSFETs - IRFS7534-7PPBF-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRFS7534-7PPBF-ND
Single FETs, MOSFETs IRFS7534-7PPBF-ND
N-Channel 60V 240A (Tc) 290W (Tc) Surface Mount D2PAK (7-Lead)

N-Channel 60V 240A (Tc) 290W (Tc) Surface Mount D2PAK (7-Lead)

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRFS7534-7PPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRFS7534-7PPBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRFS7534-7PPBF
MOSFET N CH 60V 240A D2PAK

MOSFET N CH 60V 240A D2PAK

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors
Product Number 1065588-IRFS7534-7PPBF IRFS7534-7PPBF-ND IRFS7534-7PPBF
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

Single FETs, MOSFETs - AUIRF4104STRL-ND - DigiKey
Specs
Polarity N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Transistor Grade / Operating Range Automotive
View Details
5 suppliers
GaAs Fet Switches - KCB815 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 6000 MHz
View Details
TRANSISTORS - Transistors (BJT) - Single - 2SA1319S-AA - 855027-2SA1319S-AA - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details