Manufacturer: Infineon Technologies
Win Source Part Number: 777078-IRFSL4710PBF
Series: HEXFET
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 175°C (TJ)
Package: TO-262-3 Long Leads, I2Pak, TO-262AA
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 75A (Tc)
Part Status: Obsolete(EOL)
Family Name: IRFSL4710
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Manufacturer Package: TO-262
Channel Type Type: N
Drain Source Voltage: 100V
Vgs(th) (Maximum) @ Id: 5.5V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs: 170nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds: 6160pF @ 25V
Vgs (Maximum): ±20V
Power Dissipation (Maximum): 3.8W (Ta), 200W (Tc)
Rds On (Maximum) @ Id, Vgs: 14 mOhm @ 45A, 10V
Alternative Parts (Cross-Reference): 2SK3479-S-A; 2SK3479-S-AZ; 2SK3479-S; STI45N10F7;
Introduction Date: April 30, 2004
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
N-Channel 100V 75A (Tc) 3.8W (Ta), 200W (Tc) Through Hole TO-262
MOSFET N-CH 100V 75A TO262
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors |
| Product Number | 777078-IRFSL4710PBF | IRFSL4710PBF-ND | IRFSL4710PBF |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFSL4710PBF | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| PD | 3800 to 200000 milliwatts |