Infineon Technologies AG FETs - Single - IRFS7534PBF IRFS7534PBF

Description
Manufacturer: Infineon Technologies Win Source Part Number: 1188035-IRFS7534PBF Packaging: Tube Mounting Style: SMD Technology: MOSFET Transistor Polarity: N-Channel Categories: Discrete Semiconductor Products Supplier Device Package: D2PAK Drive Voltage (Max Rds On, Min Rds On): 6V, 10V Temperature Range - Operating: -55°C ~ 175°C Manufacturer Homepage: www.irf.com Manufacturer Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Power Dissipation (Maximum): 294W Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Vds - Drain-Source Breakdown Voltage: 60V Id - Continuous Drain Current: 195A Rds On (Maximum) at Id, Vgs: 2.4mOhm at 100A, 10V Gate Source Voltage(th) (Maximum) at Id: 3.7V at 250μA Gate Charge (Qg) (Maximum) at Vgs: 279nC at 10V Gate Source Voltage (Maximum): ±20V Input Capacitance (Ciss) (Maximum) at Vds: 10034pF at 25V
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 1188035-IRFS7534PBF Packaging: Tube Mounting Style: SMD Technology: MOSFET Transistor Polarity: N-Channel Categories: Discrete Semiconductor Products Supplier Device Package: D2PAK Drive Voltage (Max Rds On, Min Rds On): 6V, 10V Temperature Range - Operating: -55°C ~ 175°C Manufacturer Homepage: www.irf.com Manufacturer Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Power Dissipation (Maximum): 294W Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Vds - Drain-Source Breakdown Voltage: 60V Id - Continuous Drain Current: 195A Rds On (Maximum) at Id, Vgs: 2.4mOhm at 100A, 10V Gate Source Voltage(th) (Maximum) at Id: 3.7V at 250μA Gate Charge (Qg) (Maximum) at Vgs: 279nC at 10V Gate Source Voltage (Maximum): ±20V Input Capacitance (Ciss) (Maximum) at Vds: 10034pF at 25V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FETs - Single - IRFS7534PBF - 1188035-IRFS7534PBF - Win Source Electronics
Laguna Hills, CA, United States
FETs - Single - IRFS7534PBF
1188035-IRFS7534PBF
FETs - Single - IRFS7534PBF 1188035-IRFS7534PBF
Manufacturer: Infineon Technologies Win Source Part Number: 1188035-IRFS7534PBF Packaging: Tube Mounting Style: SMD Technology: MOSFET Transistor Polarity: N-Channel Categories: Discrete Semiconductor Products Supplier Device Package: D2PAK Drive Voltage (Max Rds On, Min Rds On): 6V, 10V Temperature Range - Operating: -55°C ~ 175°C Manufacturer Homepage: www.irf.com Manufacturer Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Power Dissipation (Maximum): 294W Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Vds - Drain-Source Breakdown Voltage: 60V Id - Continuous Drain Current: 195A Rds On (Maximum) at Id, Vgs: 2.4mOhm at 100A, 10V Gate Source Voltage(th) (Maximum) at Id: 3.7V at 250μA Gate Charge (Qg) (Maximum) at Vgs: 279nC at 10V Gate Source Voltage (Maximum): ±20V Input Capacitance (Ciss) (Maximum) at Vds: 10034pF at 25V

Manufacturer: Infineon Technologies
Win Source Part Number: 1188035-IRFS7534PBF
Packaging: Tube
Mounting Style: SMD
Technology: MOSFET
Transistor Polarity: N-Channel
Categories: Discrete Semiconductor Products
Supplier Device Package: D2PAK
Drive Voltage (Max Rds On, Min Rds On): 6V, 10V
Temperature Range - Operating: -55°C ~ 175°C
Manufacturer Homepage: www.irf.com
Manufacturer Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Power Dissipation (Maximum): 294W
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Vds - Drain-Source Breakdown Voltage: 60V
Id - Continuous Drain Current: 195A
Rds On (Maximum) at Id, Vgs: 2.4mOhm at 100A, 10V
Gate Source Voltage(th) (Maximum) at Id: 3.7V at 250μA
Gate Charge (Qg) (Maximum) at Vgs: 279nC at 10V
Gate Source Voltage (Maximum): ±20V
Input Capacitance (Ciss) (Maximum) at Vds: 10034pF at 25V

Buy Now
Singapore, Singapore
60V 195A MOSFET Transistor
278-IRFS7534PBF
60V 195A MOSFET Transistor 278-IRFS7534PBF
MOSFET N CH 60V 195A D2PAK Product overview: IRFS7534PBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 195A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 195A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFS7534PBF can be used for catalog matching and distributor lookup.

MOSFET N CH 60V 195A D2PAK Product overview: IRFS7534PBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 195A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 195A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFS7534PBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - IRFS7534PBF-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRFS7534PBF-ND
Single FETs, MOSFETs IRFS7534PBF-ND
N-Channel 60V 195A (Tc) 294W (Tc) Surface Mount D2PAK

N-Channel 60V 195A (Tc) 294W (Tc) Surface Mount D2PAK

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRFS7534PBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRFS7534PBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRFS7534PBF
MOSFET N CH 60V 195A D2PAK

MOSFET N CH 60V 195A D2PAK

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors
Product Number 1188035-IRFS7534PBF 278-IRFS7534PBF IRFS7534PBF-ND IRFS7534PBF
Product Name FETs - Single - IRFS7534PBF 60V 195A MOSFET Transistor Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel; N-Channel N-Channel
V(BR)DSS 60 volts
PD 294000 milliwatts 294000 milliwatts
Unlock Full Specs
to access all available technical data