Infineon Technologies AG 20V 100A MOSFET Transistor IRFU3711

Description
MOSFET N-CH 20V 100A IPAK Product overview: IRFU3711 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 100A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 100A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFU3711 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 20V 100A IPAK Product overview: IRFU3711 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 100A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 100A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFU3711 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
20V 100A MOSFET Transistor
278-IRFU3711
20V 100A MOSFET Transistor 278-IRFU3711
MOSFET N-CH 20V 100A IPAK Product overview: IRFU3711 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 100A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 100A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFU3711 can be used for catalog matching and distributor lookup.

MOSFET N-CH 20V 100A IPAK Product overview: IRFU3711 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 100A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 100A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFU3711 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFU3711 - 921503-IRFU3711 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFU3711
921503-IRFU3711
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFU3711 921503-IRFU3711
Manufacturer: Infineon Technologies Win Source Part Number: 921503-IRFU3711 Series: HEXFET® Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 20 V 100A (Tc) 2.5W (Ta), 120W (Tc) Through Hole IPAK (TO-251AA) Package: Tube Package: TO-251-3 Short Leads, IPak, TO-251AA Mounting: Through Hole Part Status: Obsolete Categories: Discrete Semiconductor Products Case / Package: IPAK (TO-251AA) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Quantity per package: 75 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095

Manufacturer: Infineon Technologies
Win Source Part Number: 921503-IRFU3711
Series: HEXFET®
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 20 V 100A (Tc) 2.5W (Ta), 120W (Tc) Through Hole IPAK (TO-251AA)
Package: Tube
Package: TO-251-3 Short Leads, IPak, TO-251AA
Mounting: Through Hole
Part Status: Obsolete
Categories: Discrete Semiconductor Products
Case / Package: IPAK (TO-251AA)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Quantity per package: 75
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095

Buy Now Datasheet
Single FETs, MOSFETs - IRFU3711-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRFU3711-ND
Single FETs, MOSFETs IRFU3711-ND
N-Channel 20V 100A (Tc) 2.5W (Ta), 120W (Tc) Through Hole IPAK (TO-251AA)

N-Channel 20V 100A (Tc) 2.5W (Ta), 120W (Tc) Through Hole IPAK (TO-251AA)

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRFU3711 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRFU3711
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRFU3711
MOSFET N-CH 20V 100A IPAK

MOSFET N-CH 20V 100A IPAK

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors
Product Number 278-IRFU3711 921503-IRFU3711 IRFU3711-ND IRFU3711
Product Name 20V 100A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFU3711 Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PD 2500 milliwatts
Unlock Full Specs
to access all available technical data