Infineon Technologies AG Single FETs, MOSFETs IRFSL3806PBF

Description
N-Channel 60V 43A (Tc) 71W (Tc) Through Hole TO-262
Request a Quote Datasheet
Description
N-Channel 60V 43A (Tc) 71W (Tc) Through Hole TO-262
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IRFSL3806PBF-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRFSL3806PBF-ND
Single FETs, MOSFETs IRFSL3806PBF-ND
N-Channel 60V 43A (Tc) 71W (Tc) Through Hole TO-262

N-Channel 60V 43A (Tc) 71W (Tc) Through Hole TO-262

Buy Now Datasheet
Singapore, Singapore
60V 43A MOSFET Transistor
278-IRFSL3806PBF
60V 43A MOSFET Transistor 278-IRFSL3806PBF
MOSFET N-CH 60V 43A TO262 Product overview: IRFSL3806PBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 43A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 43A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFSL3806PBF can be used for catalog matching and distributor lookup.

MOSFET N-CH 60V 43A TO262 Product overview: IRFSL3806PBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 43A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 43A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFSL3806PBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRFSL3806PBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRFSL3806PBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRFSL3806PBF
MOSFET N-CH 60V 43A TO262

MOSFET N-CH 60V 43A TO262

Supplier's Site
Sheung Wan, Hong Kong
MOSFET MOSFT 60V 43A 16.2mOhm 22nC

MOSFET MOSFT 60V 43A 16.2mOhm 22nC

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number IRFSL3806PBF-ND 278-IRFSL3806PBF IRFSL3806PBF IRFSL3806PBF
Product Name Single FETs, MOSFETs 60V 43A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel
Package Type TO-262-3 Long Leads, I2PAK, TO-262AA Tube TO-262-3 Long Leads, I2PAK, TO-262AA
MOSFET Operating Mode Enhancement
V(BR)DSS 60 volts
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS205 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 6000 MHz
View Details
Single FETs, MOSFETs - 64-9146TR-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type DirectFET™ Isometric MT
View Details
2 suppliers