N-Channel 60V 195A (Tc) 294W (Tc) Surface Mount TO-262
MOSFET 60V Single N-Channel HEXFET Power
MOSFET N-CH 60V 195A TO262
MOSFET, N CHANNEL, 60V, 195A, TO-262-3; Channel Type:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:195A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3.7V; MSL:-RoHS Compliant: Yes
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | IRFSL7534PBF-ND | IRFSL7534PBF | IRFSL7534PBF | 43X7232 |
| Product Name | Single FETs, MOSFETs | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Mosfet, N Channel, 60V, 195A, To-262-3; Channel Type Infineon |
| Polarity | N-Channel | N-Channel |