Infineon Technologies AG Single FETs, MOSFETs IRFS5620TRLPBF

Description
N-Channel 200V 24A (Tc) 144W (Tc) Surface Mount D2PAK
Request a Quote Datasheet
Description
N-Channel 200V 24A (Tc) 144W (Tc) Surface Mount D2PAK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IRFS5620TRLPBFTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRFS5620TRLPBFTR-ND
Single FETs, MOSFETs IRFS5620TRLPBFTR-ND
N-Channel 200V 24A (Tc) 144W (Tc) Surface Mount D2PAK

N-Channel 200V 24A (Tc) 144W (Tc) Surface Mount D2PAK

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFS5620TRLPBF - 1047151-IRFS5620TRLPBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFS5620TRLPBF
1047151-IRFS5620TRLPBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFS5620TRLPBF 1047151-IRFS5620TRLPBF
Manufacturer: Infineon Technologies Win Source Part Number: 1047151-IRFS5620TRLP BF Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 144W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: D2PAK Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Drain-Source Breakdown Voltage: 200V Continuous Drain Current at 25°C: 24A (Tc) Gate-Source Threshold Voltage: 5V @ 100μA Max Gate Charge: 38nC @ 10V Max Input Capacitance: 1710pF @ 50V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 77.5 mOhm @ 15A, 10V Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Quantity per package: 800

Manufacturer: Infineon Technologies
Win Source Part Number: 1047151-IRFS5620TRLPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 144W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: D2PAK
Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Drain-Source Breakdown Voltage: 200V
Continuous Drain Current at 25°C: 24A (Tc)
Gate-Source Threshold Voltage: 5V @ 100μA
Max Gate Charge: 38nC @ 10V
Max Input Capacitance: 1710pF @ 50V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 77.5 mOhm @ 15A, 10V
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Quantity per package: 800

Buy Now Datasheet
Singapore, Singapore
200V 24A MOSFET Transistor
278-IRFS5620TRLPBF
200V 24A MOSFET Transistor 278-IRFS5620TRLPBF
MOSFET N-CH 200V 24A D2PAK Product overview: IRFS5620TRLPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 24A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, 24A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFS5620TRLPBF can be used for catalog matching and distributor lookup.

MOSFET N-CH 200V 24A D2PAK Product overview: IRFS5620TRLPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 24A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, 24A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFS5620TRLPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRFS5620TRLPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRFS5620TRLPBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRFS5620TRLPBF
MOSFET N-CH 200V 24A D2PAK

MOSFET N-CH 200V 24A D2PAK

Supplier's Site
MOSFET N-CH 200V 24A D2PAK - 376-IRFS5620TRLPBF - Utmel Electronic Limited
Hong Kong, China
MOSFET N-CH 200V 24A D2PAK
376-IRFS5620TRLPBF
MOSFET N-CH 200V 24A D2PAK 376-IRFS5620TRLPBF
MOSFET N-CH 200V 24A D2PAK

MOSFET N-CH 200V 24A D2PAK

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number IRFS5620TRLPBFTR-ND 1047151-IRFS5620TRLPBF 278-IRFS5620TRLPBF IRFS5620TRLPBF 376-IRFS5620TRLPBF
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFS5620TRLPBF 200V 24A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET N-CH 200V 24A D2PAK
Polarity N-Channel N-Channel; N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-263; SOT3; D2PAK Tape & Reel (TR) TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
V(BR)DSS 200 volts 200 volts
PD 144000 milliwatts 144000 milliwatts 144000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

N-Channel 160A 40V 0.004ohm MOSFET Transistor - 278-AUIRF1404 - ERSAELECTRONICS PTE. LTD.
Specs
PD 333000 milliwatts
TJ -55 C (-67 F)
View Details
8 suppliers
TRANSISTORS - Transistors (BJT) - Single - 2SA1319S-AA - 855027-2SA1319S-AA - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
DC - 3.5 GHz, 30 Watt, 32 V GaN RF Power Transistor - T2G4003532-FS - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-360
Power Gain 16.5 dB
View Details
2 suppliers