Infineon Technologies AG TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFU3412 IRFU3412

Description
Manufacturer: INTERNATIONAL RECTIFIER Win Source Part Number: 1188089-IRFU3412 Manufacturer Homepage: www.irf.com Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: INTERNATIONAL RECTIFIER Win Source Part Number: 1188089-IRFU3412 Manufacturer Homepage: www.irf.com Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFU3412 - 1188089-IRFU3412 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFU3412
1188089-IRFU3412
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFU3412 1188089-IRFU3412
Manufacturer: INTERNATIONAL RECTIFIER Win Source Part Number: 1188089-IRFU3412 Manufacturer Homepage: www.irf.com Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance

Manufacturer: INTERNATIONAL RECTIFIER
Win Source Part Number: 1188089-IRFU3412
Manufacturer Homepage: www.irf.com
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance

Buy Now
MOSFET N-CH 100V 48A I-PAK - IRFU3412 - Karl Kruse GmbH & Co. KG
Kaarst, Germany
MOSFET N-CH 100V 48A I-PAK
IRFU3412
MOSFET N-CH 100V 48A I-PAK IRFU3412
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Karl Kruse GmbH & Co. KG
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1188089-IRFU3412 IRFU3412
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFU3412 MOSFET N-CH 100V 48A I-PAK
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

CSD25304W1015 CSD25304W1015 20-V P-Channel NexFET? Power MOSFET - CSD25304W1015T - Texas Instruments
Specs
Polarity P-Channel
V(BR)DSS -20 volts
rDS(on) 0.0325 ohms
View Details
6 suppliers
Single FETs, MOSFETs - AUIRF1405ZS-7P-ND - DigiKey
Specs
Polarity N-Channel
Package Type TO-263; TO-263-7, D2PAK (6 Leads + Tab), TO-263CB
Transistor Grade / Operating Range Automotive
View Details
5 suppliers
28 V, P-channel Trench MOSFET - BUK4D50-30PX - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS -28 volts
IDSS -5000 milliamps
View Details
3 suppliers