IGBT 600V 49A 160W TO220AB Product overview: IRG4BC40FPBF from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 49A, 160W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 49A, 160W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IRG4BC40FPBF can be used for catalog matching and distributor lookup.
IGBT 600V 49A 160W Through Hole TO-220AB
Manufacturer: Infineon Technologies
Win Source Part Number: 069637-IRG4BC40FPBF
Packaging: Tube/Rail
Mounting: Through Hole
Input Type: Standard
Gate Charge: 100nC
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-220AB
Maximum Current Collector: 49A
VCEO Maximum Collector-Emitter Breakdown Voltage: 600V
Maximum Power Dissipation: 160W
Pulsed Collector Current: 196A
Collector-emitter saturation voltage(Max): 1.7V @ 15V, 27A
Total Switching Energy(Ets): 370μJ (on), 1.81mJ (off)
Turn-on and Turn-off delay time: 26ns/240ns
Testing Conditions: 480V, 27A, 10 Ohm, 15V
Alternative Parts (Cross-Reference): STGP30H60DFB; IRG4BC40SPbF; IRG4BC40FPbF; IRGB4062D;
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
IGBT Transistors 600V Fast 1-8kHz
IGBT, Fast Speed, 600 V, 27 A, TO-220AB
IGBT 600V 49A 160W TO220AB
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Allied Electronics, Inc. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 279-IRG4BC40FPBF | IRG4BC40FPBF-ND | 069637-IRG4BC40FPBF | IRG4BC40FPBF | 70017066 | IRG4BC40FPBF |
| Product Name | 600V 49A 160W IGBT Transistor | Single IGBTs | IGBTs - Single - IRG4BC40FPBF | IGBT Transistors | IGBT, Fast Speed, 600 V, 27 A, TO-220AB | Discrete Semiconductor Products - Transistors - IGBTs |
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||
| Package Type | Tube | TO-220; TO-220-3 | TO-220; SOT3; TO-220AB | TO-220 | ||
| Packing Method | Tube | Tube | Rail; Tube; Tube/Rail | Tube; Tube |