Infineon Technologies AG Single IGBTs IRG4BC20KPBF

Description
IGBT 600V 16A 60W Through Hole TO-220AB
Request a Quote Datasheet
Description
IGBT 600V 16A 60W Through Hole TO-220AB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single IGBTs - IRG4BC20KPBF-ND - DigiKey
Thief River Falls, MN, United States
Single IGBTs
IRG4BC20KPBF-ND
Single IGBTs IRG4BC20KPBF-ND
IGBT 600V 16A 60W Through Hole TO-220AB

IGBT 600V 16A 60W Through Hole TO-220AB

Buy Now Datasheet
IGBTs - Single - IRG4BC20KPBF - 040769-IRG4BC20KPBF - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - IRG4BC20KPBF
040769-IRG4BC20KPBF
IGBTs - Single - IRG4BC20KPBF 040769-IRG4BC20KPBF
Manufacturer: Infineon Technologies Win Source Part Number: 040769-IRG4BC20KPBF Packaging: Tube/Rail Mounting: Through Hole Input Type: Standard Gate Charge: 34nC Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-220AB Maximum Current Collector: 16A VCEO Maximum Collector-Emitter Breakdown Voltage: 600V Maximum Power Dissipation: 60W Pulsed Collector Current: 32A Collector-emitter saturation voltage(Max): 2.8V @ 15V, 9A Total Switching Energy(Ets): 150μJ (on), 250μJ (off) Turn-on and Turn-off delay time: 28ns/150ns Testing Conditions: 480V, 9A, 50 Ohm, 15V Alternative Parts (Cross-Reference): STGP6NC60HD; IRG4BC20F; HGTP7N60B3; IRG4BC20KPbF; Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Quantity per package: 50

Manufacturer: Infineon Technologies
Win Source Part Number: 040769-IRG4BC20KPBF
Packaging: Tube/Rail
Mounting: Through Hole
Input Type: Standard
Gate Charge: 34nC
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-220AB
Maximum Current Collector: 16A
VCEO Maximum Collector-Emitter Breakdown Voltage: 600V
Maximum Power Dissipation: 60W
Pulsed Collector Current: 32A
Collector-emitter saturation voltage(Max): 2.8V @ 15V, 9A
Total Switching Energy(Ets): 150μJ (on), 250μJ (off)
Turn-on and Turn-off delay time: 28ns/150ns
Testing Conditions: 480V, 9A, 50 Ohm, 15V
Alternative Parts (Cross-Reference): STGP6NC60HD; IRG4BC20F; HGTP7N60B3; IRG4BC20KPbF;
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Quantity per package: 50

Buy Now Datasheet
Singapore, Singapore
600V 16A 60W IGBT Transistor
279-IRG4BC20KPBF
600V 16A 60W IGBT Transistor 279-IRG4BC20KPBF
IGBT 600V 16A 60W TO220AB Product overview: IRG4BC20KPBF from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 16A, 60W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 16A, 60W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IRG4BC20KPBF can be used for catalog matching and distributor lookup.

IGBT 600V 16A 60W TO220AB Product overview: IRG4BC20KPBF from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 16A, 60W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 16A, 60W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IRG4BC20KPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - IRG4BC20KPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
IRG4BC20KPBF
Discrete Semiconductor Products - Transistors - IGBTs IRG4BC20KPBF
IGBT 600V 16A 60W TO220AB

IGBT 600V 16A 60W TO220AB

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number IRG4BC20KPBF-ND 040769-IRG4BC20KPBF 279-IRG4BC20KPBF IRG4BC20KPBF
Product Name Single IGBTs IGBTs - Single - IRG4BC20KPBF 600V 16A 60W IGBT Transistor Discrete Semiconductor Products - Transistors - IGBTs
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data