Infineon Technologies AG IGBTs - Single - IRG4BC10SD-LPBF IRG4BC10SD-LPBF

Description
Manufacturer: Infineon Technologies Win Source Part Number: 1047273-IRG4BC10SD-L PBF Packaging: Tube/Rail Mounting: Through Hole Reverse Recovery Time (trr): 28ns Input Type: Standard Gate Charge: 15nC Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-262 Maximum Current Collector: 14A VCEO Maximum Collector-Emitter Breakdown Voltage: 600V Maximum Power Dissipation: 38W Pulsed Collector Current: 18A Collector-emitter saturation voltage(Max): 1.8V @ 15V, 8A Total Switching Energy(Ets): 310μJ (on), 3.28mJ (off) Turn-on and Turn-off delay time: 76ns/815ns Testing Conditions: 480V, 8A, 100 Ohm, 15V Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 1047273-IRG4BC10SD-L PBF Packaging: Tube/Rail Mounting: Through Hole Reverse Recovery Time (trr): 28ns Input Type: Standard Gate Charge: 15nC Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-262 Maximum Current Collector: 14A VCEO Maximum Collector-Emitter Breakdown Voltage: 600V Maximum Power Dissipation: 38W Pulsed Collector Current: 18A Collector-emitter saturation voltage(Max): 1.8V @ 15V, 8A Total Switching Energy(Ets): 310μJ (on), 3.28mJ (off) Turn-on and Turn-off delay time: 76ns/815ns Testing Conditions: 480V, 8A, 100 Ohm, 15V Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IGBTs - Single - IRG4BC10SD-LPBF - 1047273-IRG4BC10SD-LPBF - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - IRG4BC10SD-LPBF
1047273-IRG4BC10SD-LPBF
IGBTs - Single - IRG4BC10SD-LPBF 1047273-IRG4BC10SD-LPBF
Manufacturer: Infineon Technologies Win Source Part Number: 1047273-IRG4BC10SD-L PBF Packaging: Tube/Rail Mounting: Through Hole Reverse Recovery Time (trr): 28ns Input Type: Standard Gate Charge: 15nC Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-262 Maximum Current Collector: 14A VCEO Maximum Collector-Emitter Breakdown Voltage: 600V Maximum Power Dissipation: 38W Pulsed Collector Current: 18A Collector-emitter saturation voltage(Max): 1.8V @ 15V, 8A Total Switching Energy(Ets): 310μJ (on), 3.28mJ (off) Turn-on and Turn-off delay time: 76ns/815ns Testing Conditions: 480V, 8A, 100 Ohm, 15V Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 1047273-IRG4BC10SD-LPBF
Packaging: Tube/Rail
Mounting: Through Hole
Reverse Recovery Time (trr): 28ns
Input Type: Standard
Gate Charge: 15nC
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-262
Maximum Current Collector: 14A
VCEO Maximum Collector-Emitter Breakdown Voltage: 600V
Maximum Power Dissipation: 38W
Pulsed Collector Current: 18A
Collector-emitter saturation voltage(Max): 1.8V @ 15V, 8A
Total Switching Energy(Ets): 310μJ (on), 3.28mJ (off)
Turn-on and Turn-off delay time: 76ns/815ns
Testing Conditions: 480V, 8A, 100 Ohm, 15V
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
600V 14A 38W IGBT Transistor
279-IRG4BC10SD-LPBF
600V 14A 38W IGBT Transistor 279-IRG4BC10SD-LPBF
IGBT 600V 14A 38W TO262 Product overview: IRG4BC10SD-LPBF from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 14A, 38W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 14A, 38W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IRG4BC10SD-LPBF can be used for catalog matching and distributor lookup.

IGBT 600V 14A 38W TO262 Product overview: IRG4BC10SD-LPBF from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 14A, 38W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 14A, 38W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IRG4BC10SD-LPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 1047273-IRG4BC10SD-LPBF 279-IRG4BC10SD-LPBF
Product Name IGBTs - Single - IRG4BC10SD-LPBF 600V 14A 38W IGBT Transistor
VCE(on) 1.8 volts
Unlock Full Specs
to access all available technical data

Similar Products

IGBT Module - 146897729 - Radwell International
Fuji Electric Corp. of America
View Details
Single IGBTs - 448-AIKB40N65DH5ATMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Packing Method Tape Reel
Structure NPT
View Details
4 suppliers
IGBTs - Single - RJP3082DPP-00#T2 - 891790-RJP3082DPP-00#T2 - Win Source Electronics
Specs
Package Type SOT3
Features IGBT
View Details