Infineon Technologies AG 80V 38A MOSFET Transistor IRFU3518

Description
MOSFET N-CH 80V 38A IPAK Product overview: IRFU3518 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 38A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 80V, 38A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-IRFU3518 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 80V 38A IPAK Product overview: IRFU3518 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 38A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 80V, 38A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-IRFU3518 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
80V 38A MOSFET Transistor
285-IRFU3518
80V 38A MOSFET Transistor 285-IRFU3518
MOSFET N-CH 80V 38A IPAK Product overview: IRFU3518 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 38A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 80V, 38A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-IRFU3518 can be used for catalog matching and distributor lookup.

MOSFET N-CH 80V 38A IPAK Product overview: IRFU3518 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 38A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 80V, 38A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-IRFU3518 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFU3518 - 205408-IRFU3518 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFU3518
205408-IRFU3518
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFU3518 205408-IRFU3518
Manufacturer: Infineon Technologies Win Source Part Number: 205408-IRFU3518 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 110W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: IPAK (TO-251) Dimension: TO-251-3 Short Leads, IPak, TO-251AA Drain-Source Breakdown Voltage: 80V Continuous Drain Current at 25°C: 38A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 56nC @ 10V Max Input Capacitance: 1710pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 29 mOhm @ 18A, 10V Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 205408-IRFU3518
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 110W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: IPAK (TO-251)
Dimension: TO-251-3 Short Leads, IPak, TO-251AA
Drain-Source Breakdown Voltage: 80V
Continuous Drain Current at 25°C: 38A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 56nC @ 10V
Max Input Capacitance: 1710pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 29 mOhm @ 18A, 10V
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 285-IRFU3518 205408-IRFU3518
Product Name 80V 38A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFU3518
Polarity N-Channel N-Channel; N-Channel
PD 110000 milliwatts 110000 milliwatts
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 2139254 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type PowerDI5060
View Details
CSD17522Q5A 30V N Channel NexFET? Power MOSFET - CSD17522Q5A - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 30 volts
rDS(on) 0.0124 ohms
View Details
7 suppliers