Infineon Technologies AG Single FETs, MOSFETs IRFSL4229PBF

Description
N-Channel 250V 45A (Tc) 330W (Tc) Through Hole TO-262
Request a Quote Datasheet
Description
N-Channel 250V 45A (Tc) 330W (Tc) Through Hole TO-262
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IRFSL4229PBF-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRFSL4229PBF-ND
Single FETs, MOSFETs IRFSL4229PBF-ND
N-Channel 250V 45A (Tc) 330W (Tc) Through Hole TO-262

N-Channel 250V 45A (Tc) 330W (Tc) Through Hole TO-262

Buy Now Datasheet
Singapore, Singapore
250V 45A MOSFET Transistor
278-IRFSL4229PBF
250V 45A MOSFET Transistor 278-IRFSL4229PBF
MOSFET N-CH 250V 45A TO262 Product overview: IRFSL4229PBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V, 45A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 250V, 45A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFSL4229PBF can be used for catalog matching and distributor lookup.

MOSFET N-CH 250V 45A TO262 Product overview: IRFSL4229PBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V, 45A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 250V, 45A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFSL4229PBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFSL4229PBF - 040758-IRFSL4229PBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFSL4229PBF
040758-IRFSL4229PBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFSL4229PBF 040758-IRFSL4229PBF
Manufacturer: Infineon Technologies Win Source Part Number: 040758-IRFSL4229PBF Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 330W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 175°C (TJ) Case / Package: TO-262 Dimension: TO-262-3 Long Leads, I2Pak, TO-262AA Drain-Source Breakdown Voltage: 250V Continuous Drain Current at 25°C: 45A (Tc) Gate-Source Threshold Voltage: 5V @ 250μA Max Gate Charge: 110nC @ 10V Max Input Capacitance: 4560pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 48 mOhm @ 26A, 10V Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Quantity per package: 50

Manufacturer: Infineon Technologies
Win Source Part Number: 040758-IRFSL4229PBF
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 330W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 175°C (TJ)
Case / Package: TO-262
Dimension: TO-262-3 Long Leads, I2Pak, TO-262AA
Drain-Source Breakdown Voltage: 250V
Continuous Drain Current at 25°C: 45A (Tc)
Gate-Source Threshold Voltage: 5V @ 250μA
Max Gate Charge: 110nC @ 10V
Max Input Capacitance: 4560pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 48 mOhm @ 26A, 10V
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Quantity per package: 50

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRFSL4229PBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRFSL4229PBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRFSL4229PBF
MOSFET N-CH 250V 45A TO262

MOSFET N-CH 250V 45A TO262

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number IRFSL4229PBF-ND 278-IRFSL4229PBF 040758-IRFSL4229PBF IRFSL4229PBF
Product Name Single FETs, MOSFETs 250V 45A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFSL4229PBF Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel
Package Type TO-262-3 Long Leads, I2PAK, TO-262AA Tube SOT3; TO-262 TO-262-3 Long Leads, I2PAK, TO-262AA
PD 330000 milliwatts 330000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS206 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRF2805 - 1020706-AUIRF2805 - Win Source Electronics
Specs
Polarity N-Channel; N-Channel
V(BR)DSS 55 volts
PD 330000 milliwatts
View Details
6 suppliers