Infineon Technologies AG Single FETs, MOSFETs IRFSL5615PBF

Description
N-Channel 150V 33A (Tc) 144W (Tc) Through Hole TO-262
Request a Quote Datasheet
Description
N-Channel 150V 33A (Tc) 144W (Tc) Through Hole TO-262
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IRFSL5615PBF-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRFSL5615PBF-ND
Single FETs, MOSFETs IRFSL5615PBF-ND
N-Channel 150V 33A (Tc) 144W (Tc) Through Hole TO-262

N-Channel 150V 33A (Tc) 144W (Tc) Through Hole TO-262

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFSL5615PBF - 921500-IRFSL5615PBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFSL5615PBF
921500-IRFSL5615PBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFSL5615PBF 921500-IRFSL5615PBF
Manufacturer: Infineon Technologies Win Source Part Number: 921500-IRFSL5615PBF Operating Temperature Range: -55°C ~ 175°C (TJ) Features: N-Channel 150 V 33A (Tc) 144W (Tc) Through Hole TO-262 Package: TO-262-3 Long Leads, I2Pak, TO-262AA Package: Tube Mounting: Through Hole Family Name: IRFSL5615 Categories: Discrete Semiconductor Products Case / Package: TO-262 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 46 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095

Manufacturer: Infineon Technologies
Win Source Part Number: 921500-IRFSL5615PBF
Operating Temperature Range: -55°C ~ 175°C (TJ)
Features: N-Channel 150 V 33A (Tc) 144W (Tc) Through Hole TO-262
Package: TO-262-3 Long Leads, I2Pak, TO-262AA
Package: Tube
Mounting: Through Hole
Family Name: IRFSL5615
Categories: Discrete Semiconductor Products
Case / Package: TO-262
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 46 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095

Buy Now Datasheet
Singapore, Singapore
150V 33A MOSFET Transistor
278-IRFSL5615PBF
150V 33A MOSFET Transistor 278-IRFSL5615PBF
MOSFET N-CH 150V 33A TO262 Product overview: IRFSL5615PBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 33A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 150V, 33A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFSL5615PBF can be used for catalog matching and distributor lookup.

MOSFET N-CH 150V 33A TO262 Product overview: IRFSL5615PBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 33A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 150V, 33A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFSL5615PBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - IRFSL5615PBF - Rochester Electronics
Newburyport, MA, United States
IRFS5615 - Digital Audio MOSFET

IRFS5615 - Digital Audio MOSFET

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRFSL5615PBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRFSL5615PBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRFSL5615PBF
MOSFET N-CH 150V 33A TO262

MOSFET N-CH 150V 33A TO262

Supplier's Site
Single FETs, MOSFETs - IRFSL5615PBF - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IRFSL5615PBF
Single FETs, MOSFETs IRFSL5615PBF
MOSFET N-CH 150V 33A TO262

MOSFET N-CH 150V 33A TO262

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET Audio MOSFT 150V 33A 42mOhm 26nC

MOSFET Audio MOSFT 150V 33A 42mOhm 26nC

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Rochester Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number IRFSL5615PBF-ND 921500-IRFSL5615PBF 278-IRFSL5615PBF IRFSL5615PBF IRFSL5615PBF IRFSL5615PBF IRFSL5615PBF
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFSL5615PBF 150V 33A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel N-Channel N-Channel; N-Channel
Package Type TO-262-3 Long Leads, I2PAK, TO-262AA SOT3; TO-262 Tube TO262 TO-262-3 Long Leads, I2PAK, TO-262AA TO-262-3 Long Leads, I²Pak, TO-262AA
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
MOSFET Operating Mode Enhancement
V(BR)DSS 150 volts 150 volts
Unlock Full Specs
to access all available technical data