Infineon Technologies AG Single FETs, MOSFETs IRFSL23N20D

Description
N-Channel 200V 24A (Tc) 3.8W (Ta), 170W (Tc) Through Hole TO-262
Request a Quote Datasheet
Description
N-Channel 200V 24A (Tc) 3.8W (Ta), 170W (Tc) Through Hole TO-262
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IRFSL23N20D-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRFSL23N20D-ND
Single FETs, MOSFETs IRFSL23N20D-ND
N-Channel 200V 24A (Tc) 3.8W (Ta), 170W (Tc) Through Hole TO-262

N-Channel 200V 24A (Tc) 3.8W (Ta), 170W (Tc) Through Hole TO-262

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRFSL23N20D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRFSL23N20D
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRFSL23N20D
MOSFET N-CH 200V 24A TO262

MOSFET N-CH 200V 24A TO262

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors RF Transistors
Product Number IRFSL23N20D-ND IRFSL23N20D
Product Name Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KCB828 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
DC - 12 GHz, 27 Watt Discrete Power GaN on SiC HEMT - TGF2954 - Qorvo
Specs
Transistor Technology / Material GaN on SiC
Package Type Die
Power Gain 19.6 dB
View Details
2 suppliers